Anatech Electronics, Inc. 12000 MHz Suspended Stripline High pass Filter AE12000SSH6611

Description
12000 MHz Suspended Stripline High pass Filter
Request a Quote
Description
12000 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
12000 MHz Suspended Stripline High pass Filter - AE12000SSH6611 - Anatech Electronics, Inc.
Garfield, NJ, United States
12000 MHz Suspended Stripline High pass Filter
AE12000SSH6611
12000 MHz Suspended Stripline High pass Filter AE12000SSH6611
12000 MHz Suspended Stripline High pass Filter

12000 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE12000SSH6611
Product Name 12000 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 12000 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
746-4000 MHz LC Highpass Filter - AE746H9920 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 746 MHz
Insertion Loss 1.5 dB
View Details
5000 MHz Cavity Bandpass Filter - AB5000B1013 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 33000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details