Anatech Electronics, Inc. 11500 MHz Suspended Stripline High pass Filter AE11500SSH6610

Description
11500 MHz Suspended Stripline High pass Filter
Request a Quote
Description
11500 MHz Suspended Stripline High pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
11500 MHz Suspended Stripline High pass Filter - AE11500SSH6610 - Anatech Electronics, Inc.
Garfield, NJ, United States
11500 MHz Suspended Stripline High pass Filter
AE11500SSH6610
11500 MHz Suspended Stripline High pass Filter AE11500SSH6610
11500 MHz Suspended Stripline High pass Filter

11500 MHz Suspended Stripline High pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE11500SSH6610
Product Name 11500 MHz Suspended Stripline High pass Filter
Filter Type High Pass
Fc 11500 MHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B620 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
4-18 MHz LC High Pass Filter - AE4H9788 - Anatech Electronics, Inc.
Specs
Filter Type High Pass
Fc 4 MHz
Insertion Loss 0.5000 dB
View Details