Anatech Electronics, Inc. 850 - 1000 MHz Absorptive LC Low Pass Filter AE1000LL9308-A

Description
850 - 1000 MHz Absorptive LC Low Pass Filter
Request a Quote
Description
850 - 1000 MHz Absorptive LC Low Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
850 - 1000 MHz Absorptive LC Low Pass Filter - AE1000LL9308-A - Anatech Electronics, Inc.
Garfield, NJ, United States
850 - 1000 MHz Absorptive LC Low Pass Filter
AE1000LL9308-A
850 - 1000 MHz Absorptive LC Low Pass Filter AE1000LL9308-A
850 - 1000 MHz Absorptive LC Low Pass Filter

850 - 1000 MHz Absorptive LC Low Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AE1000LL9308-A
Product Name 850 - 1000 MHz Absorptive LC Low Pass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

400 MHz Lowpass Filter - AE400L9238 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 400 MHz
Insertion Loss 1 dB
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
960 MHz LC Low Pass Filter - AE960LL9303 - Anatech Electronics, Inc.
Specs
Filter Type Low Pass
Fc 960 MHz
Insertion Loss 0.4500 dB
View Details