Anatech Electronics, Inc. 4700 MHz / 5550 MHz Cavity Duplexer AD4700-5550D429

Description
4700 MHz / 5550 MHz Cavity Duplexer
Request a Quote
Description
4700 MHz / 5550 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4700 MHz / 5550 MHz Cavity Duplexer - AD4700-5550D429 - Anatech Electronics, Inc.
Garfield, NJ, United States
4700 MHz / 5550 MHz Cavity Duplexer
AD4700-5550D429
4700 MHz / 5550 MHz Cavity Duplexer AD4700-5550D429
4700 MHz / 5550 MHz Cavity Duplexer

4700 MHz / 5550 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD4700-5550D429
Product Name 4700 MHz / 5550 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1930-1945 MHz / 1965-1980 MHz Cavity Duplexer - AE1937-1972DB5145 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
440-444 MHz / 453-460 MHz Cavity Duplexer - AD442-456D384 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
750-2170 MHz / 2400-2500 MHz Cavity Duplexer - AE1460-2450DB5177-SF - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2442.5 / 2557.5 MHz Cavity Duplexer - AD2442-2557D471 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details