Anatech Electronics, Inc. 4650MHz/5100MHz Cavity Duplexer AD4650-5100D453

Description
4650MHz/5100MHz Cavity Duplexer
Request a Quote
Description
4650MHz/5100MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4650MHz/5100MHz Cavity Duplexer - AD4650-5100D453 - Anatech Electronics, Inc.
Garfield, NJ, United States
4650MHz/5100MHz Cavity Duplexer
AD4650-5100D453
4650MHz/5100MHz Cavity Duplexer AD4650-5100D453
4650MHz/5100MHz Cavity Duplexer

4650MHz/5100MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD4650-5100D453
Product Name 4650MHz/5100MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1850-1910 MHz / 1930-1990 MHz LTE Frequency Band 2 Cavity Duplexer - AD1880-1960D417 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.7500 dB
Return Loss 18 dB
View Details
4460-4700 MHz Cavity Diplexer - AD4460-4700D257 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
697-708 MHz / 717-728 MHz Cavity Duplexer - AD722-702D456 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
SMR 800- iDEN- PCS Multiband Diplexer Assembly - AD800-900-1800TR288 - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Multiplexer
Insertion Loss 2.5 dB
View Details