Anatech Electronics, Inc. 3500 MHz / 7000 MHz / 10500 MHz Triplexer AD3500-7000-10500TR307

Description
3500 MHz / 7000 MHz / 10500 MHz Triplexer
Request a Quote
Description
3500 MHz / 7000 MHz / 10500 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3500 MHz / 7000 MHz / 10500 MHz Triplexer - AD3500-7000-10500TR307 - Anatech Electronics, Inc.
Garfield, NJ, United States
3500 MHz / 7000 MHz / 10500 MHz Triplexer
AD3500-7000-10500TR307
3500 MHz / 7000 MHz / 10500 MHz Triplexer AD3500-7000-10500TR307
3500 MHz / 7000 MHz / 10500 MHz Triplexer

3500 MHz / 7000 MHz / 10500 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3500-7000-10500TR307
Product Name 3500 MHz / 7000 MHz / 10500 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

137-138 MHz / 148-150 MHz Cavity Duplexer - AE137-149DB5466 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 30 dB
View Details
851-869 MHz 806-824 MHz Cavity Duplexer With N-type Female connectors - AD815-860D197-N - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.6 dB
Return Loss 18 dB
View Details
404-412 MHz / 436-444 MHz Cavity Duplexer - AD408-440D392 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
3500 MHz / 7000 MHz / 10500 MHz Triplexer - AD3500-7000-10500TR320 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details