Anatech Electronics, Inc. 3.5 GHz Cavity Duplexer AD3437-3537D250

Description
3.5 GHz Cavity Duplexer
Request a Quote
Description
3.5 GHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3.5 GHz Cavity Duplexer - AD3437-3537D250 - Anatech Electronics, Inc.
Garfield, NJ, United States
3.5 GHz Cavity Duplexer
AD3437-3537D250
3.5 GHz Cavity Duplexer AD3437-3537D250
3.5 GHz Cavity Duplexer

3.5 GHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD3437-3537D250
Product Name 3.5 GHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

4300-4500 MHz / 4900-5100 MHz Cavity Duplexer - AD4400-5000D234 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 16 dB
View Details
4400-5150 MHz / 5450-5650 MHz Cavity Diplexer - AE4775-5550DB5567 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
1525-1559 MHz / 1625.6-1675 MHz Cavity Duplexer - AE1542-1650DB5469 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
0-28 MHz / 32-500 MHz Cavity Diplexer - AE14-266DB5167 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 10 dB
View Details