Anatech Electronics, Inc. 4520 / 4840 MHz Cavity Filter AE4520-4840DB5447

Description
4520 / 4840 MHz Cavity Filter
Request a Quote
Description
4520 / 4840 MHz Cavity Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4520 / 4840 MHz Cavity Filter - AE4520-4840DB5447 - Anatech Electronics, Inc.
Garfield, NJ, United States
4520 / 4840 MHz Cavity Filter
AE4520-4840DB5447
4520 / 4840 MHz Cavity Filter AE4520-4840DB5447
4520 / 4840 MHz Cavity Filter

4520 / 4840 MHz Cavity Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE4520-4840DB5447
Product Name 4520 / 4840 MHz Cavity Filter
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

420-426.5 MHz / 430.5-435 MHz Cavity Duplexer - AD423-432D360 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 20 dB
View Details
5885/5915 MHz Cavity Duplexer - AD5885-5915D463 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 15 dB
View Details
885/930 MHz Cavity Duplexer - AD885-930D447 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
1557.92-1592.92 / 1167-1212 MHz Ceramic Duplexer - AE1575-1189D1169 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2.8 dB
Return Loss 14 dB
View Details