Anatech Electronics, Inc. 1967.5 MHz / 2157.5 MHz Cavity Duplexer AD1967-2157D441

Description
1967.5 MHz / 2157.5 MHz Cavity Duplexer
Request a Quote
Description
1967.5 MHz / 2157.5 MHz Cavity Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1967.5 MHz / 2157.5 MHz Cavity Duplexer - AD1967-2157D441 - Anatech Electronics, Inc.
Garfield, NJ, United States
1967.5 MHz / 2157.5 MHz Cavity Duplexer
AD1967-2157D441
1967.5 MHz / 2157.5 MHz Cavity Duplexer AD1967-2157D441
1967.5 MHz / 2157.5 MHz Cavity Duplexer

1967.5 MHz / 2157.5 MHz Cavity Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1967-2157D441
Product Name 1967.5 MHz / 2157.5 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1895-1910 MHz / 1975-1990 MHz Cavity Duplexer - AE1902-1982DB2005 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
2500-2545/ 2620-2665 MHz LTE Frequency Band 7 Cavity Duplexer - AD2522-2642D337 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
697-708 MHz / 717-728 MHz Cavity Duplexer - AD722-702D456 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
820 MHz / 1927.5 MHz Single In/Out Duplexer - AD820-1927C118 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details