Anatech Electronics, Inc. 45 / 300 / 800 MHz Triplexer AE45-300-800TR1269

Description
45 / 300 / 800 MHz Triplexer
Request a Quote
Description
45 / 300 / 800 MHz Triplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
45 / 300 / 800 MHz Triplexer - AE45-300-800TR1269 - Anatech Electronics, Inc.
Garfield, NJ, United States
45 / 300 / 800 MHz Triplexer
AE45-300-800TR1269
45 / 300 / 800 MHz Triplexer AE45-300-800TR1269
45 / 300 / 800 MHz Triplexer

45 / 300 / 800 MHz Triplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AE45-300-800TR1269
Product Name 45 / 300 / 800 MHz Triplexer
Device Type Triplexer
Unlock Full Specs
to access all available technical data

Similar Products

DC-2 GHz / 2-4 GHz / 4-8 GHz / 8-12 GHz Quadruplexer - AE2G-3G-6G-10GQP8354 - Anatech Electronics, Inc.
Specs
Device Type Quadplexer
Package Type Connectorized
Connectors SMA; SMA (F)
View Details
806-824 MHz, 851-869 MHz Cavity Duplexer - AD815-860D260 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 18 dB
View Details
600-2315 MHz/2350-3500 MHz Cavity Diplexer - AE1457-2925DP5480 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.5 dB
View Details
402-450 MHz Duplexer - AE402-450DB5446 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details