Anatech Electronics, Inc. 800 - 2200 MHz / 3400 - 3600 MHz Cavity Duplexer AD1500-3500D294

Description
800 - 2200 MHz, 3400 - 3600 MHz Cavity Duplexer for GSM, WIFI, WiMax applications
Request a Quote
Description
800 - 2200 MHz, 3400 - 3600 MHz Cavity Duplexer for GSM, WIFI, WiMax applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
800 - 2200 MHz / 3400 - 3600 MHz Cavity Duplexer - AD1500-3500D294 - Anatech Electronics, Inc.
Garfield, NJ, United States
800 - 2200 MHz / 3400 - 3600 MHz Cavity Duplexer
AD1500-3500D294
800 - 2200 MHz / 3400 - 3600 MHz Cavity Duplexer AD1500-3500D294
800 - 2200 MHz, 3400 - 3600 MHz Cavity Duplexer for GSM, WIFI, WiMax applications

800 - 2200 MHz, 3400 - 3600 MHz Cavity Duplexer for GSM, WIFI, WiMax applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1500-3500D294
Product Name 800 - 2200 MHz / 3400 - 3600 MHz Cavity Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1950 MHz/2140 MHz Cavity Duplexer - AD1950-2140D427 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 20 dB
View Details
2365-2425 MHz / 2435-2 495 MHz Cavity Duplexer - AD2395-2465D372 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 4.7 dB
Return Loss 17 dB
View Details
2390-2510 MHz / 5715-5885 MHz LC Diplexer - AE2510-5715DP5434 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 3 dB
Return Loss 15 dB
View Details
806-824 MHz, 851-869 MHz Cavity Duplexer - AD815-860D325 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details