Anaren, Inc. Surface-mount Radio Module A2541E24C

Description
The A2541x24x is a high-performance radio module that incorporates the Texas Instruments CC2541 SOC -- either with a CC2590 Range Extender (A2541E24x) or without a range extender (A2541R24x). Pre-certified to FCC/IC, compliant with ETSI, and certified as suitable for many other global locations -- this module also includes either an integral antenna (24A) or a connector (24C) that accepts a U.FL monopole antenna, all in one of the industry’s smallest package: 11 x 19 x 2.5 mm. The module is shipped either with TI's BLE stack or pre-loaded with the Em-ware stack developed in partnership with Austin-TX based Emmoco. And, as with all AIR modules, the module comes with Anaren's exclusive AIR Support for Bluetooth SMART -- a total solution that helps you at every step of your wireless implementation: In this instance, AIR Support includes a Boosterpack (compatible with several TI LaunchPad kits) and access to Emmoco's Em-hub, a secure and user-friendly portal where you can develop your Bluetooth-enabled smart-phone app in record time! To learn more, click here, email us at AIR@anaren.com, or call 800-411-6596800-411- 6596. Otherwise, review the table below for more information about our stand-alone AIR modules for Bluetooth SMART applications. Got your B-Smart BoosterPack kit fired up? Great! Now go to and set up your account at the Emmoco Em-hub today to get started developing your embedded mobile connectivity! Suitability: Our 2.4GHz Bluetooth SMART modules are FCC (USA) and IC (Canada) certified, compliant with ETSI (Europe), and also certified as suitable for many other global locations as well. Depending on their intended environment, they are particularly well-suited for short-range, high-throughput applications or situations requiring a high density of nodes. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole AIR module antenna: 66089-2406 (6mm lead) or 66089-2430 (30 mm lead) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe Nomenclature notice, re: pre-loaded firmware: For blank modules, add "10" to part number (eg: A2541x24x10); for modules pre-loaded with AIR B-Smart (Emmoco) firmware, add "20" (eg: A2541x24x20) Call Send SMS Add to Skype You'll need Skype CreditFree via Skype
Description
The A2541x24x is a high-performance radio module that incorporates the Texas Instruments CC2541 SOC -- either with a CC2590 Range Extender (A2541E24x) or without a range extender (A2541R24x). Pre-certified to FCC/IC, compliant with ETSI, and certified as suitable for many other global locations -- this module also includes either an integral antenna (24A) or a connector (24C) that accepts a U.FL monopole antenna, all in one of the industry’s smallest package: 11 x 19 x 2.5 mm. The module is shipped either with TI's BLE stack or pre-loaded with the Em-ware stack developed in partnership with Austin-TX based Emmoco. And, as with all AIR modules, the module comes with Anaren's exclusive AIR Support for Bluetooth SMART -- a total solution that helps you at every step of your wireless implementation: In this instance, AIR Support includes a Boosterpack (compatible with several TI LaunchPad kits) and access to Emmoco's Em-hub, a secure and user-friendly portal where you can develop your Bluetooth-enabled smart-phone app in record time! To learn more, click here, email us at AIR@anaren.com, or call 800-411-6596800-411- 6596. Otherwise, review the table below for more information about our stand-alone AIR modules for Bluetooth SMART applications. Got your B-Smart BoosterPack kit fired up? Great! Now go to and set up your account at the Emmoco Em-hub today to get started developing your embedded mobile connectivity! Suitability: Our 2.4GHz Bluetooth SMART modules are FCC (USA) and IC (Canada) certified, compliant with ETSI (Europe), and also certified as suitable for many other global locations as well. Depending on their intended environment, they are particularly well-suited for short-range, high-throughput applications or situations requiring a high density of nodes. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole AIR module antenna: 66089-2406 (6mm lead) or 66089-2430 (30 mm lead) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe Nomenclature notice, re: pre-loaded firmware: For blank modules, add "10" to part number (eg: A2541x24x10); for modules pre-loaded with AIR B-Smart (Emmoco) firmware, add "20" (eg: A2541x24x20) Call Send SMS Add to Skype You'll need Skype CreditFree via Skype

Suppliers

Company
Product
Description
Supplier Links
Surface-mount Radio Module - A2541E24C - Anaren, Inc.
East Syracuse, NY, USA
Surface-mount Radio Module
A2541E24C
Surface-mount Radio Module A2541E24C
The A2541x24x is a high-performance radio module that incorporates the Texas Instruments CC2541 SOC -- either with a CC2590 Range Extender (A2541E24x) or without a range extender (A2541R24x). Pre-certified to FCC/IC, compliant with ETSI, and certified as suitable for many other global locations -- this module also includes either an integral antenna (24A) or a connector (24C) that accepts a U.FL monopole antenna, all in one of the industry’s smallest package: 11 x 19 x 2.5 mm. The module is shipped either with TI's BLE stack or pre-loaded with the Em-ware stack developed in partnership with Austin-TX based Emmoco. And, as with all AIR modules, the module comes with Anaren's exclusive AIR Support for Bluetooth SMART -- a total solution that helps you at every step of your wireless implementation: In this instance, AIR Support includes a Boosterpack (compatible with several TI LaunchPad kits) and access to Emmoco's Em-hub, a secure and user-friendly portal where you can develop your Bluetooth-enabled smart-phone app in record time! To learn more, click here, email us at AIR@anaren.com, or call 800-411-6596800-411- 6596. Otherwise, review the table below for more information about our stand-alone AIR modules for Bluetooth SMART applications. Got your B-Smart BoosterPack kit fired up? Great! Now go to and set up your account at the Emmoco Em-hub today to get started developing your embedded mobile connectivity! Suitability: Our 2.4GHz Bluetooth SMART modules are FCC (USA) and IC (Canada) certified, compliant with ETSI (Europe), and also certified as suitable for many other global locations as well. Depending on their intended environment, they are particularly well-suited for short-range, high-throughput applications or situations requiring a high density of nodes. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole AIR module antenna: 66089-2406 (6mm lead) or 66089-2430 (30 mm lead) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe Nomenclature notice, re: pre-loaded firmware: For blank modules, add "10" to part number (eg: A2541x24x10); for modules pre-loaded with AIR B-Smart (Emmoco) firmware, add "20" (eg: A2541x24x20) Call Send SMS Add to Skype You'll need Skype CreditFree via Skype

The A2541x24x is a high-performance radio module that incorporates the Texas Instruments CC2541 SOC -- either with a CC2590 Range Extender (A2541E24x) or without a range extender (A2541R24x). Pre-certified to FCC/IC, compliant with ETSI, and certified as suitable for many other global locations -- this module also includes either an integral antenna (24A) or a connector (24C) that accepts a U.FL monopole antenna, all in one of the industry’s smallest package: 11 x 19 x 2.5 mm. The module is shipped either with TI's BLE stack or pre-loaded with the Em-ware stack developed in partnership with Austin-TX based Emmoco. And, as with all AIR modules, the module comes with Anaren's exclusive AIR Support for Bluetooth SMART -- a total solution that helps you at every step of your wireless implementation: In this instance, AIR Support includes a Boosterpack (compatible with several TI LaunchPad kits) and access to Emmoco's Em-hub, a secure and user-friendly portal where you can develop your Bluetooth-enabled smart-phone app in record time! To learn more, click here, email us at AIR@anaren.com, or call 800-411-6596800-411-6596. Otherwise, review the table below for more information about our stand-alone AIR modules for Bluetooth SMART applications.
Got your B-Smart BoosterPack kit fired up? Great! Now go to and set up your account at the Emmoco Em-hub today to get started developing your embedded mobile connectivity!
Suitability: Our 2.4GHz Bluetooth SMART modules are FCC (USA) and IC (Canada) certified, compliant with ETSI (Europe), and also certified as suitable for many other global locations as well. Depending on their intended environment, they are particularly well-suited for short-range, high-throughput applications or situations requiring a high density of nodes. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.)
Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual.
Antenna note: Connectorized modules accept U.FL monopole AIR module antenna: 66089-2406 (6mm lead) or 66089-2430 (30 mm lead)
Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe
Nomenclature notice, re: pre-loaded firmware: For blank modules, add "10" to part number (eg: A2541x24x10); for modules pre-loaded with AIR B-Smart (Emmoco) firmware, add "20" (eg: A2541x24x20)
Call
Send SMS
Add to Skype
You'll need Skype CreditFree via Skype

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Modules
Product Number A2541E24C
Product Name Surface-mount Radio Module
Device Type Rec-Trans
Applications Mobile / Wireless Systems; Industrial controls and monitoring, remote controls, home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333P - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08A - Anaren, Inc.
Specs
Device Type Transmitter
Applications Industrial Control, Building Automation, Low-power Wireless Sensor Networks, Lighting Control, and Automated Meter Reading
Features RoHS
View Details