Anaren, Inc. Anaren Integrated Radio (AIR) 868MHz Transmitter Module A1101R08C-EZ4

Description
The Anaren Integrated Radio (AIR) module family includes several solutions in the 868MHz band -- all of which incorporate the Texas Instruments CC1101, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 868MHz modules are designed and qualified for use in Europe; depending on their intended environment, they are particularly well-suited for long-haul, low-data-rate applications. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Dual band option available: Our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. Click here to learn more. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe
Description
The Anaren Integrated Radio (AIR) module family includes several solutions in the 868MHz band -- all of which incorporate the Texas Instruments CC1101, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 868MHz modules are designed and qualified for use in Europe; depending on their intended environment, they are particularly well-suited for long-haul, low-data-rate applications. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Dual band option available: Our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. Click here to learn more. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Suppliers

Company
Product
Description
Supplier Links
Anaren Integrated Radio (AIR) 868MHz Transmitter Module - A1101R08C-EZ4 - Anaren, Inc.
East Syracuse, NY, USA
Anaren Integrated Radio (AIR) 868MHz Transmitter Module
A1101R08C-EZ4
Anaren Integrated Radio (AIR) 868MHz Transmitter Module A1101R08C-EZ4
The Anaren Integrated Radio (AIR) module family includes several solutions in the 868MHz band -- all of which incorporate the Texas Instruments CC1101, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table: Suitability: Our 868MHz modules are designed and qualified for use in Europe; depending on their intended environment, they are particularly well-suited for long-haul, low-data-rate applications. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.) Dual band option available: Our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. Click here to learn more. Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual. Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx) Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

The Anaren Integrated Radio (AIR) module family includes several solutions in the 868MHz band -- all of which incorporate the Texas Instruments CC1101, low-power RF transceiver chip and are compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development kits, you will benefit from the excellent performance, tiny footprints, and ease-of-use of pre-certified, RoHS-compliant AIR modules. Applications include: industrial control, building automation, low-power wireless sensor networks, lighting control, and automated meter reading. Notes on table:
Suitability: Our 868MHz modules are designed and qualified for use in Europe; depending on their intended environment, they are particularly well-suited for long-haul, low-data-rate applications. (Interested in ETSI compliance in particular? See our ETSI Certification Guide.)
Dual band option available: Our A110LR09A module is a dual-band, low-cost module that operates in the 868MHz (European) and 915MHz (North American) bands. Click here to learn more.
Power: AIR module power levels are dependent on the application, desired through-put rate, transmission distance, among other variables. See User's Manual.
Antenna note: Connectorized modules accept U.FL monopole antenna (part number: 66089-xxxx)
Regulatory Compliances: FCC = US; IC = Canada; ETSI = Europe

Supplier's Site

Technical Specifications

  Anaren, Inc.
Product Category RF Modules
Product Number A1101R08C-EZ4
Product Name Anaren Integrated Radio (AIR) 868MHz Transmitter Module
Device Type Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
RF Modules - 2307765 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; GFSK
Features RoHS
Output Power 10 dBm
View Details
AIR Module BoosterPack - A2530R24A-LPZ - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Operating Frequency 2400 to 2484 MHz
View Details