ASI reference electrodes feature reliable, stable, drift free performance in a variety of sample types. The silver/silver chloride references offer high stability and should be used for most sample types. The calomel reference is ideal for use in Tris buffers or in the presence of organics, sulfidesand samples which will complex silver. The double junction varieties offer high stability, eliminating Ag+/Hg+ interference, and can be used with any ion selective electrode. All models here are available with any of these options. Glass versions tolerate cleaning with solvents after measuring foods, lubricants or oily, greasy samples. Epoxy models are rugged and are used in most routine pH, ORP & ISE applications.
| Analytical Sensors & Instruments, Ltd. (ASI) | |
|---|---|
| Product Category | pH Electrodes |
| Product Number | F050 Series |
| Product Name | Reference Electrodes |
| Specific Electrode Type | Measures ORP |
| Reference Solution Options | Sealed |
| Junction Type | Single Junction; Double Junction |
| Body Material | Glass |