OMEGA Engineering, Inc. Preamplified Alpha® Electrode PHE-6300 Series

Description
OMEGA Engineering offers pH electrodes with integral preamplifiers for laboratory or industrial applications. These electrodes can interface directly with equipment that accepts a millivolt input signal with a 10 k or greater input impedance, such as a data acquisition interface or multimeter. The preamplifier converts the high impedance millivolt signal of the electrode into a low impedance signal, enabling the signal to be run up to 305 m (1000') without signal loss. The electrode is supplied with 1 to 3 m (3 to 10') of coaxial cable, depending on the model. If longer cable lengths are required, simply splice on extension cable.
Description
OMEGA Engineering offers pH electrodes with integral preamplifiers for laboratory or industrial applications. These electrodes can interface directly with equipment that accepts a millivolt input signal with a 10 k or greater input impedance, such as a data acquisition interface or multimeter. The preamplifier converts the high impedance millivolt signal of the electrode into a low impedance signal, enabling the signal to be run up to 305 m (1000') without signal loss. The electrode is supplied with 1 to 3 m (3 to 10') of coaxial cable, depending on the model. If longer cable lengths are required, simply splice on extension cable.

Suppliers

Company
Product
Description
Supplier Links
Preamplified Alpha® Electrode - PHE-6300 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Preamplified Alpha® Electrode
PHE-6300 Series
Preamplified Alpha® Electrode PHE-6300 Series
OMEGA Engineering offers pH electrodes with integral preamplifiers for laboratory or industrial applications. These electrodes can interface directly with equipment that accepts a millivolt input signal with a 10 k or greater input impedance, such as a data acquisition interface or multimeter. The preamplifier converts the high impedance millivolt signal of the electrode into a low impedance signal, enabling the signal to be run up to 305 m (1000') without signal loss. The electrode is supplied with 1 to 3 m (3 to 10') of coaxial cable, depending on the model. If longer cable lengths are required, simply splice on extension cable.

OMEGA Engineering offers pH electrodes with integral preamplifiers for laboratory or industrial applications. These electrodes can interface directly with equipment that accepts a millivolt input signal with a 10 k or greater input impedance, such as a data acquisition interface or multimeter. The preamplifier converts the high impedance millivolt signal of the electrode into a low impedance signal, enabling the signal to be run up to 305 m (1000') without signal loss. The electrode is supplied with 1 to 3 m (3 to 10') of coaxial cable, depending on the model. If longer cable lengths are required, simply splice on extension cable.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category pH Electrodes
Product Number PHE-6300 Series
Product Name Preamplified Alpha® Electrode
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Double Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

Portable PH Meter - PCE-CP 04 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
pH Sensor DOUBLE PORE KNICK - 242066 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Unitrode easyClean with Pt1000 (fixed cable 2 m) - 6.0260.020 - Metrohm USA, Inc.
Specs
Diameter/ Width 0.4724 inch (12 mm)
Length 4.92 inch (125 mm)
Operating Temperature 32 to 212 F (0.0 to 100 C)
View Details
Preamplified Alpha® Electrode - PHE-2114 Series - OMEGA Engineering, Inc.
Specs
Electrode Configuration Combination
Reference Solution Options Refillable
Junction Type Single Junction
View Details