Analytic Systems Variable Frequency Converter, Single Phase VFCA2000

Description
The ASW-VFC2000 Series is a variable AC power source with an adjustable output of 0 ... 130V (maximum current 15A) and 0...250V (maximum current 8A). The unit uses PWM technology to generate 2000VA pure sine-wave output with a total harmonic distortion less than 5% at full load. The ASW-VFC2000 Series AC power source is suitable for a diverse range of industrial, engineering and academic, laboratory applications. It can also be used as an AC frequency converter. The unit is fan cooled and features full electronic protection, high efficiency and low output noise.
Description
The ASW-VFC2000 Series is a variable AC power source with an adjustable output of 0 ... 130V (maximum current 15A) and 0...250V (maximum current 8A). The unit uses PWM technology to generate 2000VA pure sine-wave output with a total harmonic distortion less than 5% at full load. The ASW-VFC2000 Series AC power source is suitable for a diverse range of industrial, engineering and academic, laboratory applications. It can also be used as an AC frequency converter. The unit is fan cooled and features full electronic protection, high efficiency and low output noise.

Suppliers

Company
Product
Description
Supplier Links
Variable Frequency Converter, Single Phase - VFCA2000 - Analytic Systems
Delta, British Columbia, Canada
Variable Frequency Converter, Single Phase
VFCA2000
Variable Frequency Converter, Single Phase VFCA2000
The ASW-VFC2000 Series is a variable AC power source with an adjustable output of 0 ... 130V (maximum current 15A) and 0...250V (maximum current 8A). The unit uses PWM technology to generate 2000VA pure sine-wave output with a total harmonic distortion less than 5% at full load. The ASW-VFC2000 Series AC power source is suitable for a diverse range of industrial, engineering and academic, laboratory applications. It can also be used as an AC frequency converter. The unit is fan cooled and features full electronic protection, high efficiency and low output noise.

The ASW-VFC2000 Series is a variable AC power source with an adjustable output of 0 ... 130V (maximum current 15A) and 0...250V (maximum current 8A). The unit uses PWM technology to generate 2000VA pure sine-wave output with a total harmonic distortion less than 5% at full load. The ASW-VFC2000 Series AC power source is suitable for a diverse range of industrial, engineering and academic, laboratory applications. It can also be used as an AC frequency converter. The unit is fan cooled and features full electronic protection, high efficiency and low output noise.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Frequency Converters
Product Number VFCA2000
Product Name Variable Frequency Converter, Single Phase
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
Phase Conversion 1:1
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Japan IGBT Programmable AC Power Source Single 3 Phase Variable Frequency Converter KRS - No.1601440354260 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
AC/AC Frequency Converter, Three Phase to Three Phase - FTT12000R - Analytic Systems
Specs
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
View Details