Analytic Systems AC/AC Frequency Converter, Single Phase to Three Phase FTP3000R

Description
The FTT3000R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) con - tinuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTT3000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high efficiency and low input and output noise.
Description
The FTT3000R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) con - tinuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTT3000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high efficiency and low input and output noise.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase to Three Phase - FTP3000R - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase to Three Phase
FTP3000R
AC/AC Frequency Converter, Single Phase to Three Phase FTP3000R
The FTT3000R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) con - tinuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTT3000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high efficiency and low input and output noise.

The FTT3000R AC/AC frequency converter provides 3-phase power from a 3-phase line outlet. The standard unit delivers 3-phase outputs of 208rms, 380Vrms or 415Vrms (PH-PH) con - tinuous at 50, 60, or 400Hz. The floating outputs are isolated from each other and can be con - nected in a ‘Y’ configuration or left as three individual outputs. In ‘Y’ configuration, the centre point (neutral) can be grounded. The FTT3000R can be shut down electronically via a control switch on the front-panel of the unit. Remote shut-down and output voltage adjustment options are available. The unit features full electronic protection, high efficiency and low input and output noise.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Frequency Converters
Product Number FTP3000R
Product Name AC/AC Frequency Converter, Single Phase to Three Phase
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
Phase Conversion Three Phase
Input Voltage 208 to 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
Japan IGBT Programmable AC Power Source Single 3 Phase Variable Frequency Converter KRS - No.1601440354260 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
AC/AC Frequency Converter, Three Phase to Three Phase - FTT12000R - Analytic Systems
Specs
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
View Details