Analytic Systems Sealed 300W Puresine Inverter AC Inverter SPS300

Description
The SPS300 series inverters are IP67 rated waterproof pure sine wave inverters designed for rugged operating conditions where water and dust protection are required. Their waterproof construction also makes them ideal for locations where C1D2 certification is required. Crystal controlled for precise frequencies of either 50 or 60 Hz, the powerful high frequency MosFet switching network produces a low voltage AC waveform that is stepped up to either 110 or 220 VAC by a Toroidal or Iron Core transformer. This technique produces a very clean AC waveform and reduces EMI to lower levels than achievable with other methods. The billet CNC machined enclosure features cooling fins designed in cooperation with Simon Fraser University for optimal heat dissipation.
Description
The SPS300 series inverters are IP67 rated waterproof pure sine wave inverters designed for rugged operating conditions where water and dust protection are required. Their waterproof construction also makes them ideal for locations where C1D2 certification is required. Crystal controlled for precise frequencies of either 50 or 60 Hz, the powerful high frequency MosFet switching network produces a low voltage AC waveform that is stepped up to either 110 or 220 VAC by a Toroidal or Iron Core transformer. This technique produces a very clean AC waveform and reduces EMI to lower levels than achievable with other methods. The billet CNC machined enclosure features cooling fins designed in cooperation with Simon Fraser University for optimal heat dissipation.

Suppliers

Company
Product
Description
Supplier Links
Sealed 300W Puresine Inverter AC Inverter - SPS300 - Analytic Systems
Delta, British Columbia, Canada
Sealed 300W Puresine Inverter AC Inverter
SPS300
Sealed 300W Puresine Inverter AC Inverter SPS300
The SPS300 series inverters are IP67 rated waterproof pure sine wave inverters designed for rugged operating conditions where water and dust protection are required. Their waterproof construction also makes them ideal for locations where C1D2 certification is required. Crystal controlled for precise frequencies of either 50 or 60 Hz, the powerful high frequency MosFet switching network produces a low voltage AC waveform that is stepped up to either 110 or 220 VAC by a Toroidal or Iron Core transformer. This technique produces a very clean AC waveform and reduces EMI to lower levels than achievable with other methods. The billet CNC machined enclosure features cooling fins designed in cooperation with Simon Fraser University for optimal heat dissipation.

The SPS300 series inverters are IP67 rated waterproof pure sine wave inverters designed for rugged operating conditions where water and dust protection are required. Their waterproof construction also makes
them ideal for locations where C1D2 certification is required.

Crystal controlled for precise frequencies of either 50 or 60 Hz, the powerful high frequency MosFet switching network produces a low voltage AC waveform that is stepped up to either 110 or 220 VAC by a Toroidal or Iron Core transformer. This technique produces a very clean AC waveform and reduces EMI to lower levels than achievable with other methods.

The billet CNC machined enclosure features cooling fins designed in
cooperation with Simon Fraser University for optimal heat dissipation.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category DC-AC Inverters
Product Number SPS300
Product Name Sealed 300W Puresine Inverter AC Inverter
Applications Instrumentation, Telecommunications, Marine, Mobile Offices (TV and Radio Vans), Electric Utilities and Substations, Base Station Power (Radio)
Features Pure Sine Output
Regulatory Compliance RoHS
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Input Voltage 12.0 to 32.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000VA, Rugged, Compact 3-Phase Industrial Quality DC-AC Sine Wave Inverter - CTP 1000-F7W - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance C22.2 No. 107.1 - 01, UL458, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B, RoHS
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 48.0 to 125.0 volts
View Details
MS 2000 Watt, 12V Inverter/100 Amp PFC Charger, with GFCI and 3ft. AC cord - MS - Sensata Technologies
Specs
Features Power Factor Correction
DC Input Voltage 9.0 to 16.8 volts
DC Input Current 267 amps
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Railway Quality Sine Wave Inverter, RSI Series - RSI500 - Analytic Systems
Specs
Applications Railway
Regulatory Compliance RoHS
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details