Analytic Systems Railway Quality Sine Wave Inverter, RSI Series RSI500

Description
This rugged DC/AC inverter uses field proven, microprocessor controlled hig frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.
Description
This rugged DC/AC inverter uses field proven, microprocessor controlled hig frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.

Suppliers

Company
Product
Description
Supplier Links
Railway Quality Sine Wave Inverter, RSI Series - RSI500 - Analytic Systems
Delta, British Columbia, Canada
Railway Quality Sine Wave Inverter, RSI Series
RSI500
Railway Quality Sine Wave Inverter, RSI Series RSI500
This rugged DC/AC inverter uses field proven, microprocessor controlled hig frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.

This rugged DC/AC inverter uses field proven, microprocessor controlled hig frequency PWM technology to generate the required output power with pure sign wave output voltage. It is a mature design with a track record in numerous applications. The DC/DC input stage boosts the input voltage to a higher DC voltage, which feeds the DC/AC inverter to generate the required AC output. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. Cooling is via baseplate to a cold plate surface and by additional natural convection. The use of components with established reliability results in high MTBF. The unit meets the requirements of EN 50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. Customized versions are available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number RSI500
Product Name Railway Quality Sine Wave Inverter, RSI Series
Type DC/AC Inverter
Applications Railway
Operating Temperature -25 to 55 C (-13 to 131 F)
Regulatory Compliance RoHS
AC Output Voltage 115.0 to 230.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details