Analytic Systems 3000VA, 3-Phase Sine Wave Output Inverter ITP 3K

Description
The ITP 3K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 3000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms, 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 115Vrms, 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. The number of modules depends on the input/output combination. (The unit in the photograph is a typical example of one configuration). Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built-in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.
Description
The ITP 3K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 3000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms, 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 115Vrms, 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. The number of modules depends on the input/output combination. (The unit in the photograph is a typical example of one configuration). Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built-in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.

Suppliers

Company
Product
Description
Supplier Links
3000VA, 3-Phase Sine Wave Output Inverter - ITP 3K - Analytic Systems
Delta, British Columbia, Canada
3000VA, 3-Phase Sine Wave Output Inverter
ITP 3K
3000VA, 3-Phase Sine Wave Output Inverter ITP 3K
The ITP 3K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 3000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms, 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 115Vrms, 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. The number of modules depends on the input/output combination. (The unit in the photograph is a typical example of one configuration). Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built-in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.

The ITP 3K Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 3000VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms, 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 115Vrms, 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. The number of modules depends on the input/output combination. (The unit in the photograph is a typical example of one configuration). Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built-in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number ITP 3K
Product Name 3000VA, 3-Phase Sine Wave Output Inverter
Type DC/AC Inverter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS
AC Output Voltage 115.0 to 400.0 volts
AC Output Power 3000 VA
Unlock Full Specs
to access all available technical data

Similar Products

Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details