Analytic Systems 1500VA, 3-Phase Sine Wave Output Inverter ITP 1K5

Description
The ITP 1K5 Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 1,500VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms, 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 115Vrms, 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.
Description
The ITP 1K5 Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 1,500VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms, 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 115Vrms, 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.

Suppliers

Company
Product
Description
Supplier Links
1500VA, 3-Phase Sine Wave Output Inverter - ITP 1K5 - Analytic Systems
Delta, British Columbia, Canada
1500VA, 3-Phase Sine Wave Output Inverter
ITP 1K5
1500VA, 3-Phase Sine Wave Output Inverter ITP 1K5
The ITP 1K5 Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 1,500VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms, 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 115Vrms, 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.

The ITP 1K5 Series is a rugged modular DC/AC inverter system that uses a microprocessor controlled, field-proven technology to deliver 3-Phase, 1,500VA continuous output power. It is a mature design with a track record in numerous applications. The standard 3-phase outputs are 208Vrms, 380Vrms or 400Vrms (L-L). Phase-to-neutral voltages can also be used: 115Vrms, 220Vrms or 240Vrms. All output neutrals are internally connected to chassis (GND) in “Y” configuration. Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The unit has full electronic protection. The input and output are filtered for low noise. The use of components with established reliability results in high MTBF. Cooling is by built in fans, which draw air into the unit. The unit is manufactured at our plant under strict quality control. The system can be customized for exact requirements.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Supplies
Product Number ITP 1K5
Product Name 1500VA, 3-Phase Sine Wave Output Inverter
Type DC/AC Inverter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance RoHS
AC Output Voltage 208.0 to 400.0 volts
AC Output Power 1500 VA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Space Products - M3GB2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-700-30 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details