Analytic Systems AC/AC Frequency Converter, Single Phase FCA500

Description
The FCA500 Series is a highly compact AC/AC frequency converter. Suitable for a wide range of applications, the FCA500 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reliability. The 500VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.
Description
The FCA500 Series is a highly compact AC/AC frequency converter. Suitable for a wide range of applications, the FCA500 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reliability. The 500VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.

Suppliers

Company
Product
Description
Supplier Links
AC/AC Frequency Converter, Single Phase - FCA500 - Analytic Systems
Delta, British Columbia, Canada
AC/AC Frequency Converter, Single Phase
FCA500
AC/AC Frequency Converter, Single Phase FCA500
The FCA500 Series is a highly compact AC/AC frequency converter. Suitable for a wide range of applications, the FCA500 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reliability. The 500VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.

The FCA500 Series is a highly compact AC/AC frequency converter. Suitable for a wide range of applications, the FCA500 features full electronic protection, high efficiency and low output noise. Well established design techniques are used to ensure high reliability. The 500VA converter is cooled by a built-in fan. Extended operating temperature (-40 to +65°C) is available.

Supplier's Site

Technical Specifications

  Analytic Systems
Product Category Power Frequency Converters
Product Number FCA500
Product Name AC/AC Frequency Converter, Single Phase
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
Phase Conversion 1:1
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

For Aviation Power For Supply Ship Power System 0hz-500hz 3 phase Frequency Converter VVVF - No.1601433087626 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
AC/AC Frequency Converter, Single Phase to Three Phase - FTP1500R - Analytic Systems
Specs
Converter Type Solid State
Form Factor Rack Mount
Frequency Conversion Variable
View Details