Wild Walnut | Dark
Wild Walnut blends rich chocolate tones with slashes of vanilla creating a sophisticated and luxurious feel to a space. The choppy and contrasting tones coordinates with dark bold furniture or clean white spaces for a truly unique contemporary scheme.
I create, I express, I define I AMTICO
Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas.
The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces.
With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
| Amtico International, Inc. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | AR0W7620 |
| Product Name | Vinyl Flooring Product, Amtico Wild Walnut |
| Application | Commercial; Residential |
| Type | Vinyl Tile |
| Color/Finish | Color: Dark; Tick Finish |
| Length | 48 inch (1219 mm) |