Amtico International, Inc. Vinyl Flooring Product, Amtico Spalted Beech AR0W7480

Description
Spalted Beech | Warm Designed to reflect an increasing movement towards natural and reclaimed looks, Spalted Beech captures the inherent qualities of a natural material but unlike the real thing, won't change over time. Its soft red tones and authentic mapping lines known as "spalting" complements neutral schemes creating a warm and inviting space. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet
Description
Spalted Beech | Warm Designed to reflect an increasing movement towards natural and reclaimed looks, Spalted Beech captures the inherent qualities of a natural material but unlike the real thing, won't change over time. Its soft red tones and authentic mapping lines known as "spalting" complements neutral schemes creating a warm and inviting space. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Flooring Product, Amtico Spalted Beech - AR0W7480 - Amtico International, Inc.
Atlanta, GA, USA
Vinyl Flooring Product, Amtico Spalted Beech
AR0W7480
Vinyl Flooring Product, Amtico Spalted Beech AR0W7480
Spalted Beech | Warm Designed to reflect an increasing movement towards natural and reclaimed looks, Spalted Beech captures the inherent qualities of a natural material but unlike the real thing, won't change over time. Its soft red tones and authentic mapping lines known as "spalting" complements neutral schemes creating a warm and inviting space. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Spalted Beech | Warm
Designed to reflect an increasing movement towards natural and reclaimed looks, Spalted Beech captures the inherent qualities of a natural material but unlike the real thing, won't change over time. Its soft red tones and authentic mapping lines known as "spalting" complements neutral schemes creating a warm and inviting space.

I create, I express, I define I AMTICO
Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas.
The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces.
With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Supplier's Site Datasheet

Technical Specifications

  Amtico International, Inc.
Product Category Flooring (industrial)
Product Number AR0W7480
Product Name Vinyl Flooring Product, Amtico Spalted Beech
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Warm; Barn Wood and TIck Finish
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Vinyl Flooring Product, Amtico Red Oak - AR0W7530 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Deep Warm; Barn Wood and TIck Finish
View Details
Specs
Type Grating
Material Steel
Features Anti-Slip
View Details
1-5/8
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 58 inch (1473 mm)
Width 48 inch (1219 mm)
View Details