Amphenol Communications Solutions D Sub Contact, Socket, 16Awg, Solder; For Use With Amphenol Communications Solutions L17DM53744-7

Description
D SUB CONTACT, SOCKET, 16AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:TW Series RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 16AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:TW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 16Awg, Solder; For Use With Amphenol Communications Solutions - 89K7393 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 16Awg, Solder; For Use With Amphenol Communications Solutions
89K7393
D Sub Contact, Socket, 16Awg, Solder; For Use With Amphenol Communications Solutions 89K7393
D SUB CONTACT, SOCKET, 16AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:TW Series RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 16AWG, SOLDER; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:-; Wire Size AWG Min:-; Product Range:TW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 89K7393
Product Name D Sub Contact, Socket, 16Awg, Solder; For Use With Amphenol Communications Solutions
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1452688-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details