Amphenol Communications Solutions Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57 40360

Description
MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 88K1455 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
88K1455
Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions 88K1455
MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

MINI D RIBBON CONNECTOR, FEMALE 36 POSITION, SOLDER; No. of Contacts:36Contacts; Gender:Receptacle; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88K1455
Product Name Mini D Ribbon Connector, Female 36 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F3AFA1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
PCB Connectors - NCS-FL2G-P - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
MicroSpace™ 1.27mm - 10145030-230KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
2 suppliers