Amphenol Communications Solutions Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 57 10500 7

Description
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount; Contact Termination:SolderRo HS Compliant: Yes
Datasheet
Description
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount; Contact Termination:SolderRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions - 10M8492 - Newark, An Avnet Company
Chicago, IL, United States
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
10M8492
Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions 10M8492
MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount; Contact Termination:SolderRo HS Compliant: Yes

MINI D RIBBON CONNECTOR, PLUG, 50 POSITION, SOLDER; No. of Contacts:50Contacts; Gender:Plug; Connector Type:Micro D; Contact Termination Type:Solder; Product Range:57 Series; Connector Mounting:Cable Mount; Contact Termination:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10M8492
Product Name Mini D Ribbon Connector, Plug, 50 Position, Solder; No. Of Contacts Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro Plastic Circular Connectors - Type WC -  - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Connector/Terminal/Pin - 17319606 - Radwell International
Specs
Gender Male / Plug
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details