Amphenol Communications Solutions Minitek ® 1.25mm Latch 10155244-08111LF

Description
Minitek ® 1.25mm Latch, Minitek ® 1.25mm Latch,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 8 Position., Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek ® Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10155244-08111LF
Request a Quote Datasheet
Description
Minitek ® 1.25mm Latch, Minitek ® 1.25mm Latch,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 8 Position., Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek ® Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10155244-08111LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Minitek ® 1.25mm Latch - 10155244-08111LF - Amphenol Communications Solutions
Nashua, NH, United States
Minitek ® 1.25mm Latch
10155244-08111LF
Minitek ® 1.25mm Latch 10155244-08111LF
Minitek ® 1.25mm Latch, Minitek ® 1.25mm Latch,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 8 Position., Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek ® Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10155244-08111LF

Minitek ® 1.25mm Latch, Minitek ® 1.25mm Latch,1.25mm Crimp-to-Wire Connector Platform, Wire to Board Header, 8 Position., Top Latch, Tin (preplated), Amphenol is one of the leading manufacturers of Wire to Board connector. Contact us today for more details of Minitek ® Multipitch; 1.25mm Crimp-to-Wire Connector Platform, part number 10155244-08111LF

Supplier's Site Datasheet
Rectangular Connector Housings - 609-10155244-08111LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10155244-08111LF-ND
Rectangular Connector Housings 609-10155244-08111LF-ND
HSG 1.25MM NY66-10155244-08111L F

HSG 1.25MM NY66-10155244-08111LF

Buy Now Datasheet
Hsg 1.25Mm Ny66-10155244-08111Lf / Amphenol Communications Solutions - 04AJ5492 - Newark, An Avnet Company
Chicago, IL, United States
Hsg 1.25Mm Ny66-10155244-08111Lf / Amphenol Communications Solutions
04AJ5492
Hsg 1.25Mm Ny66-10155244-08111Lf / Amphenol Communications Solutions 04AJ5492
HSG 1.25MM NY66-10155244-08111L F /

HSG 1.25MM NY66-10155244-08111LF /

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10155244-08111LF 609-10155244-08111LF-ND 04AJ5492
Product Name Minitek ® 1.25mm Latch Rectangular Connector Housings Hsg 1.25Mm Ny66-10155244-08111Lf / Amphenol Communications Solutions
Connector Type Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10066848-106LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Basics+|Mini-PV™ - 47437-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Current Rating 3.0 amps
Contact Size (AWG) 28 to 32 AWG
View Details
3 suppliers
Minitek ® - 10072354-F01-10KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
Minitek ® - 10075024-G01-10PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details
2 suppliers