Amphenol Communications Solutions MicroSpace™ 1.27mm 10142348-005LF

Description
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 5 Ways
Request a Quote Datasheet
Description
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 5 Ways
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MicroSpace™ 1.27mm - 10142348-005LF - Amphenol Communications Solutions
Nashua, NH, United States
MicroSpace™ 1.27mm
10142348-005LF
MicroSpace™ 1.27mm 10142348-005LF
MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 5 Ways

MicroSpace™ 1.27mm, MicroSpace™ 1.27mm Crimp-to-Wire Connector Platform, Wire to Board Connector, Receptacle, Staggered, Top latch, 5 Ways

Supplier's Site Datasheet
Rectangular Connector Housings - 609-10142348-005LF-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
609-10142348-005LF-ND
Rectangular Connector Housings 609-10142348-005LF-ND
"5 Rectangular Connectors - Housings Receptacle Black 0.050"" (1.27mm)"

"5 Rectangular Connectors - Housings Receptacle Black 0.050"" (1.27mm)"

Buy Now Datasheet
Mtk Microspace Recept-Assy Stg Tl / Bag Amphenol Communications Solutions - 07AH0845 - Newark, An Avnet Company
Chicago, IL, United States
Mtk Microspace Recept-Assy Stg Tl / Bag Amphenol Communications Solutions
07AH0845
Mtk Microspace Recept-Assy Stg Tl / Bag Amphenol Communications Solutions 07AH0845
MTK MICROSPACE RECEPT-ASSY STG TL / Bag

MTK MICROSPACE RECEPT-ASSY STG TL / Bag

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10142348-005LF 609-10142348-005LF-ND 07AH0845
Product Name MicroSpace™ 1.27mm Rectangular Connector Housings Mtk Microspace Recept-Assy Stg Tl / Bag Amphenol Communications Solutions
Connector Type Micro Connector and Nano Connector; Wire to Board Connector; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
WireLock ® - 10168373-132KCLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
MicroSpaceXS™ 1.27mm - 10168685-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
Minitek ® - 10075024-F01-18ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 650 volts
View Details