Amphenol Communications Solutions Backplane Connector, Header, 4 Position; Product Range Amphenol Communications Solutions 10084603-001LF

Description
BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:FCI AirMax Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:FCI AirMax Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 4 Position; Product Range Amphenol Communications Solutions - 58R3448 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 4 Position; Product Range Amphenol Communications Solutions
58R3448
Backplane Connector, Header, 4 Position; Product Range Amphenol Communications Solutions 58R3448
BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:FCI AirMax Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:FCI AirMax Series; No. of Contacts:4Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:2Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 58R3448
Product Name Backplane Connector, Header, 4 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male DIL Cable Housing, Screw-Lok Panel Mount - G125-3243496M2 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
DDR4 SMT - 10152535-0420J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
2-56 Threaded Turret Terminal .188
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details