High Frequency Transformer: Primary Voltage: 25 V rms., Secondary Voltage: 300 V rms., Ouptut Power: 350 watts; Frequency Range: 5K Hz - 50K Hz. Custom specifications can be achived upon request.
Amp-Line Corp. | |
---|---|
Product Category | Power Transformers |
Product Number | AL-T350.2 |
Product Name | High Frequency Output Transformer |
Transformer Type | Electronics; Power Transformer; Single Phase Transformer |
Cooling Method | Air |
Mounting | Stand Alone Unit/Metal Cabinet |