Amongo Technology Co., Ltd. 18.5 Inch PCAP touchscreen with IP65 AMG-18IPPC01T2

Description
The industrial grade panel mount LCD monitor AMG-18IPPC01T2 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation; Wide range of touchscreen technologies including PCAP, Resistive, IR etc High-end mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration; Customization service available;
Description
The industrial grade panel mount LCD monitor AMG-18IPPC01T2 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation; Wide range of touchscreen technologies including PCAP, Resistive, IR etc High-end mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration; Customization service available;

Suppliers

Company
Product
Description
Supplier Links
18.5 Inch PCAP touchscreen with IP65 - AMG-18IPPC01T2 - Amongo Technology Co., Ltd.
Shenzhen, China
18.5 Inch PCAP touchscreen with IP65
AMG-18IPPC01T2
18.5 Inch PCAP touchscreen with IP65 AMG-18IPPC01T2
The industrial grade panel mount LCD monitor AMG-18IPPC01T2 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation; Wide range of touchscreen technologies including PCAP, Resistive, IR etc High-end mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration; Customization service available;

The industrial grade panel mount LCD monitor AMG-18IPPC01T2 offered by Amongo is ideal for both industrial and commercial industries environments with the following features:

  • Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation;
  • Wide range of touchscreen technologies including PCAP, Resistive, IR etc
  • High-end mechanical design to meet tough environmental conditions and requirements;
  • IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration;
  • Customization service available;
Supplier's Site

Technical Specifications

  Amongo Technology Co., Ltd.
Product Category Video Displays
Product Number AMG-18IPPC01T2
Product Name 18.5 Inch PCAP touchscreen with IP65
Color Color
Input Types DVI; HDMI; VGA; VGA/DVI-D/HDMI/Audio/USB
Diagonal Screen Size 18.5 inch (470 mm)
Screen Width 16.13 inch (410 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2256208 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
18.5 Inch Sunlight Readable LCD Monitor - AMG-18IPTL01T1 - Amongo Technology Co., Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types DVI; VGA; VGA/DVI/USB
View Details
3M Touch Systems
Specs
Monitor Type LCD Display
Color Color
Input Types Serial Interface; VGA
View Details