Amongo Technology Co., Ltd. 17 Inch Panel Mount LCD Monitor AMG-17IPPC01T1

Description
The industrial grade panel mount LCD monitor AMG-17IPPC01T1 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation; Wide range of touchscreen technologies including PCAP, Resistive, IR etc High-end mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration; Customization service available;
Description
The industrial grade panel mount LCD monitor AMG-17IPPC01T1 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation; Wide range of touchscreen technologies including PCAP, Resistive, IR etc High-end mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration; Customization service available;

Suppliers

Company
Product
Description
Supplier Links
17 Inch Panel Mount LCD Monitor - AMG-17IPPC01T1 - Amongo Technology Co., Ltd.
Shenzhen, China
17 Inch Panel Mount LCD Monitor
AMG-17IPPC01T1
17 Inch Panel Mount LCD Monitor AMG-17IPPC01T1
The industrial grade panel mount LCD monitor AMG-17IPPC01T1 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation; Wide range of touchscreen technologies including PCAP, Resistive, IR etc High-end mechanical design to meet tough environmental conditions and requirements; IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration; Customization service available;

The industrial grade panel mount LCD monitor AMG-17IPPC01T1 offered by Amongo is ideal for both industrial and commercial industries environments with the following features:

  • Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a reliable 24/7/365 operation;
  • Wide range of touchscreen technologies including PCAP, Resistive, IR etc
  • High-end mechanical design to meet tough environmental conditions and requirements;
  • IP rating compliance to withstand water, dust, and dirt intrusion; anti-shock, anti-vibration;
  • Customization service available;
Supplier's Site

Technical Specifications

  Amongo Technology Co., Ltd.
Product Category Video Displays
Product Number AMG-17IPPC01T1
Product Name 17 Inch Panel Mount LCD Monitor
Monitor Type LCD Display
Color Color
Input Types DVI; VGA; VGA/DVI
Screen Resolution SXGA (1280 x 1024)
Diagonal Screen Size 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 204624 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types Serial Interface; SPI
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
15 Inch Flush Rear Mount LCD Monitor with IP65 - AMG-15IPTP01T1 - Amongo Technology Co., Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types DVI; VGA; VGA/DVI/USB/Audio
View Details
47
Specs
Monitor Type LCD Display
Features Picture in Picture (optional feature); Audio Capabilities
Color Color
View Details