Cubic Mini-ITX Barebone Chassis with Front Accessable Hard Drive Bay for medical imaging processing, digital signage, industrial automation, and process control.
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Number | WADE-2110 |
| Product Name | Mini-ITX Embedded System Platform |
| Product Type | Chassis |
| Mounting Style | Rack-mount (optional feature); Desktop |
| Form Factor | Mini-ITX |
| Controls & Indicators | Power ON/OFF Indicator |
| 19" Width | 19'' |