Arbitrary Waveform streaming from Eight Channel Analog Output double-buffered 12-bit D/A with both differential and single-ended outputs on separate connectors. PC/104 sized board and mounting holes installed in a small rugged enclosure with screw termination board connections for analog output waveforms from any computer with a USB port.
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | USB-DA12-8A |
| Product Name | USB Analog Output Device |
| Data Acquisition | Input/Output Module |
| Form Factor | Stand-alone |
| Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | USB |