Intel® Q45 and ICH10DO chipset based SHB supporting Intel® Core™ 2 Quad processor based PICMG 1.3 SHB with DDR3 SDRAM, VGA,Dual Gigabit Ethernet, Audio and USB
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Single Board Computers (SBC) |
| Product Number | ROBO-8914VG2AR |
| Product Name | Single Board Computer |
| Processor / CPU | Intel Celeron; Intel® Core™2 Duo; Intel® Core™2 Quad |
| Computer Bus | USB |
| Chipset | Intel Chipset |
| Features | Watchdog Timer; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors |
| Main Memory | 8000 MB |