Intel® C216 PCH chipset supporting Intel® Xeon® E3-1200v2 Series and Core™ i3 processor based PICMG 1.3 SHB with ECC DDR3 SDRAM, VGA, DVI-I/HDMI & Dual Gigabit Ethernet
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Single Board Computers (SBC) |
| Product Number | ROBO-8111VG2AR |
| Product Name | Single Board Computer |
| Processor / CPU | Intel® Xeon® |
| Computer Bus | PCIe; USB |
| Chipset | Intel Chipset |
| Features | Dual Processors; Keyboard Support; Mouse Support; Speaker Support; RJ-45 Connectors |
| Main Memory | 16000 MB |