The PEB-2131 is a 3.5" ECX embedded board from American Portwell Technology Inc., featuring an Intel® Atom,Ñ¢ N270 processor and Intel® 945GSE chipset. It supports up to 2GB of DDR2 SDRAM via a single SODIMM socket and includes two SATA ports for storage, as well as a Compact Flash socket. The board is equipped with dual Gigabit Ethernet ports, four power COM ports, and high-definition audio capabilities with a 2-channel amplifier. The PEB-2131 operates on a 12V DC input and has a compact dimension of 146mm x 102mm. It supports dual display outputs through VGA and LVDS interfaces, with a maximum CRT resolution of 2048x1536 at 85Hz. The board also features a Mini-PCI Express socket for additional expansion options and includes hardware monitoring for system temperature and fan speed. Designed for a range of applications, it operates effectively in environments with temperatures from 0°C to 60°C and humidity levels of 5% to 95% (non-condensing).
3.5" Intel® ECX Form Factor Embedded Board with Intel® Atom™ N270 processor and Intel® 945GSE chipset supporting DDR2 memory, gigabit ethernet, four power COM ports and Audio
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Computer Motherboards |
| Product Number | PEB-2131 |
| Product Name | 3.5" ECX (Embedded Compact Extended Technology) Board |
| Processor / CPU | Intel® AtomTM |
| Chipset | INTEL |
| Bus / Standard | Mini PCI-Express |
| Processor Speed | 1.6 GHz |