The PCOM-B214VG is a Type II COM Express module from American Portwell Technology Inc., featuring an Intel® Atom,Ñ¢ N270 processor and Intel® 945GSE chipset. It supports up to 2GB of DDR2 SDRAM via a 200-pin SODIMM socket and operates with a thermal design power (TDP) of under 10W, enabling fan-less designs. The module includes integrated graphics through the Intel® Graphics Media Accelerator 950, supporting display interfaces such as CRT, LVDS, and TV-out with a maximum resolution of 2048x1536 at 85Hz. Connectivity options include one Gigabit Ethernet controller, eight USB ports, and support for two SATA 150 drives. The module is designed for a wide operating temperature range of 0 to 60 °C and can withstand storage temperatures from -20 to 80 °C. Its compact dimensions of 125mm x 95mm make it suitable for various embedded applications.
Intel® Atom™ N270 CPU embedded Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA and USB
| American Portwell Technology Inc. | |
|---|---|
| Product Category | CPU Cards and Modules |
| Product Number | PCOM-B214VG |
| Product Name | COM Express Module |