The NAR-7100 is a 2U rackmount network appliance designed for high-performance applications, featuring dual Intel Nehalem-EP quad-core processors with 8MB cache. It supports up to 80GB of DDR3 RAM across ten DIMM sockets and offers a flexible configuration with up to twenty-six Gigabit Ethernet ports through removable modules. The appliance includes one PCI-E x16, two PCI-E x8, and two PCI-X expansion slots, allowing for additional connectivity options. The NAR-7100 is equipped with a redundant 500W ATX power supply and provides front access for easy maintenance. It features a user-friendly installation and operation interface with a 2x16 or 128x32 LCD/keypad. The operating environment supports temperatures from 5 to 35¬8C and humidity levels from 20% to 90% RH, making it suitable for various enterprise applications, including Internet security and WAN optimization. The product is certified with CE, FCC, and UL standards.
2U rackmount network security appliance, with Intel® Nehalem-EP quad-core processor, Intel® 82574L chipset, up to 80GB RAM, redundant power supply, up to 26 GbE with bypass, PCI-X/PCI slots. Ideal platform for enterprise Internet Security, Access Control, WAN Optimization and Unified Threat Management.
| American Portwell Technology Inc. | |
|---|---|
| Product Category | Network Appliances |
| Product Number | NAR-7100 |
| Product Name | Network Appliance for Enterprise |