American Hofmann Corporation PC-Based Instrumentation

Description
Description Intelligent operator interface and precision controller for your balancing system Two-plane horizontal and two-plane or single-plane vertical unbalance measurements PC-based measuring system with Microsoft® Windows® Professional operating system Industrial-grade or standard-grade (economy model) computer, balancing software, and supporting electronics Signal processor designed specifically for balancing applications Superior processing, memory, and data storage Touchscreen on some models, mouse or keyboard control Trouble-free interface ensured by DIN and BNC style connectors USB port, CDROM and DVD drives IP65 and NEMA 4,12 class enclosures (industrial-grade computers) Table, cabinet (floor), and pedestal mounting Advantages Windows-style menu system for simple setup and operation Auto-ranging & tooling compensation, standard Custom software and options available, including: Remote angle ISO tolerance calculation Multiple balancer control from a single station Multiple language options for operation and display software Network connection and statistical analysis software Customizable security feature for setting both group and individual software permissions
Description
Description Intelligent operator interface and precision controller for your balancing system Two-plane horizontal and two-plane or single-plane vertical unbalance measurements PC-based measuring system with Microsoft® Windows® Professional operating system Industrial-grade or standard-grade (economy model) computer, balancing software, and supporting electronics Signal processor designed specifically for balancing applications Superior processing, memory, and data storage Touchscreen on some models, mouse or keyboard control Trouble-free interface ensured by DIN and BNC style connectors USB port, CDROM and DVD drives IP65 and NEMA 4,12 class enclosures (industrial-grade computers) Table, cabinet (floor), and pedestal mounting Advantages Windows-style menu system for simple setup and operation Auto-ranging & tooling compensation, standard Custom software and options available, including: Remote angle ISO tolerance calculation Multiple balancer control from a single station Multiple language options for operation and display software Network connection and statistical analysis software Customizable security feature for setting both group and individual software permissions

Suppliers

Company
Product
Description
Supplier Links
PC-Based Instrumentation -  - American Hofmann Corporation
Lynchburg, VA, USA
PC-Based Instrumentation
PC-Based Instrumentation
Description Intelligent operator interface and precision controller for your balancing system Two-plane horizontal and two-plane or single-plane vertical unbalance measurements PC-based measuring system with Microsoft® Windows® Professional operating system Industrial-grade or standard-grade (economy model) computer, balancing software, and supporting electronics Signal processor designed specifically for balancing applications Superior processing, memory, and data storage Touchscreen on some models, mouse or keyboard control Trouble-free interface ensured by DIN and BNC style connectors USB port, CDROM and DVD drives IP65 and NEMA 4,12 class enclosures (industrial-grade computers) Table, cabinet (floor), and pedestal mounting Advantages Windows-style menu system for simple setup and operation Auto-ranging & tooling compensation, standard Custom software and options available, including: Remote angle ISO tolerance calculation Multiple balancer control from a single station Multiple language options for operation and display software Network connection and statistical analysis software Customizable security feature for setting both group and individual software permissions

Description

  • Intelligent operator interface and precision controller for your balancing system
  • Two-plane horizontal and two-plane or single-plane vertical unbalance measurements
  • PC-based measuring system with Microsoft® Windows® Professional operating system
  • Industrial-grade or standard-grade (economy model) computer, balancing software, and supporting electronics
  • Signal processor designed specifically for balancing applications
  • Superior processing, memory, and data storage
  • Touchscreen on some models, mouse or keyboard control
  • Trouble-free interface ensured by DIN and BNC style connectors
  • USB port, CDROM and DVD drives
  • IP65 and NEMA 4,12 class enclosures (industrial-grade computers)
  • Table, cabinet (floor), and pedestal mounting

Advantages

  • Windows-style menu system for simple setup and operation
  • Auto-ranging & tooling compensation, standard
  • Custom software and options available, including:
    • Remote angle
    • ISO tolerance calculation
    • Multiple balancer control from a single station
    • Multiple language options for operation and display software
  • Network connection and statistical analysis software
  • Customizable security feature for setting both group and individual software permissions
Supplier's Site

Technical Specifications

  American Hofmann Corporation
Product Category Balancing Machines and Systems
Product Name PC-Based Instrumentation
Unlock Full Specs
to access all available technical data

Similar Products

Rack-mountable Vibration and Balancing System - PBS-4100R Plus - MTI Instruments Inc.
Specs
Configuration Rotating
Test Modes Vibration
Application Aircraft / Aerospace
View Details
Balancing Machine - EI-300 - Erbessd Instruments
Erbessd Instruments
Specs
Configuration Horizontal; Rotating
Test Modes Dynamic (Two-Plane); Vibration
Application Parts or Sub-components; Segmented Components; Rollers, Motors, Propellers, Crankshafts, Mills
View Details