American Hofmann Corporation Datasheets for Balancing Machines and Systems
Balancing machines and systems dynamically measure and/or correct machine or component balance.
Balancing Machines and Systems: Learn more
| Product Name | Notes |
|---|---|
| Description Intelligent operator interface and precision controller for your balancing system Two-plane horizontal and two-plane or single-plane vertical unbalance measurements PC-based measuring system with Microsoft® Windows® Professional operating system Industrial-grade... | |
| Description Microprocessor-based unbalance measure provides precision and speed Visually driven operator interface using graphics (icons) that represent the function High resolution LCD screen Display options, including the following: Unbalance in... | |
| Fully Automatic or Semi-Automatic Correction For decades, Hofmann has been recognized as the leader in custom-designed balancing machines with fully automatic or semi-automatic correction systems. These systems benefit our customers... | |
| Hofmann Quality Balancing at a Lower Cost In addition to our standard horizontal balancing machines, Hofmann provides several horizontal economy designs for rotors weighing from .2 kg to 1200 kg. | |
| Hofmann has been the leading supplier of balancing machines and systems to the turbocharger industry for more than a decade. During this time, our product range has expanded to include... | |
| Hofmann horizontal balancing machines provide accurate readings, time after time. Sturdy design combines the precision of piezoelectric transducers in a reliable, hard-bearing support system on a solid-steel base. Standard designs... | |
| Hofmann manufactures a complete line of balancing machines for parts weighing less than one ounce (28 grams) to parts weighing 75 tons (76 Megagrams). Extremely durable measuring components and our... | |
| Hofmann tool and toolholder balancing machines can accommodate a wide range of toolholder sizes and styles. The hard-bearing design provides superior accuracy for both single-plane and two-plane measurement, which is... | |
| Hofmann vertical balancing machines are known for reliability and absolute accuracy. Their well-engineered design combines a high-precision spindle with the consistency of a hard-bearing support system using piezoelectric transducers. These... | |
| Unmatched precision with a friendly face... Hofmann Measuring Instrumentation is designed for the user. PC-Based Instrumentation. Our most powerful instrumentation works with all balancing machines, horizontal or vertical, rotating or... | |
| Vibration can cause several types of problems with your machinery, such as: Endanger the operational safety of roller bearings Substantially shorten the life expectancy of roller bearings Generate very high... |