American Casting & Manufacturing Corp. Metal Padlock Seal WP101

Description
Model WP101 is an all metal padlock seal suited for long term exposure to sunlight and the elements. Available with galvanized or stainless steel hasps. Seals purchased online are printed SEALED and numbered. DESCRIPTION Model WP101 is an all metal padlock seal suited for long term exposure to sunlight and the elements. Available with galvanized (standard) or stainless steel hasps. Hasps can be solid (standard) or scored for easy removal by hand. Manufactured in the USA. SEALING PROCEDURE Push the wire hasp completely into the seal body. Pull back to ensure seal is engaged. CUSTOM PRINTING Model WP101 can be custom printed with two lines of print 8 spaces per line and one line of consecutive numbers. Special printing and logos are available. TYPICAL USES Model WP101 is a durable padlock seal used on electric meters, tote boxes, cabinets, and utility meters. Model # WP101 Material Body:Galvanized Steel Hasps: Galvanized or Stainless Steel Box Dimensions 12" x 11" x 8" / 21 lbs per carton Packaging Standard: 1,000 seals per carton. Optional: 50 or 100 seals per bundle in consecutive order Optional Features Wire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters. Dimensions Hasp Diameter: 0.047"
Description
Model WP101 is an all metal padlock seal suited for long term exposure to sunlight and the elements. Available with galvanized or stainless steel hasps. Seals purchased online are printed SEALED and numbered. DESCRIPTION Model WP101 is an all metal padlock seal suited for long term exposure to sunlight and the elements. Available with galvanized (standard) or stainless steel hasps. Hasps can be solid (standard) or scored for easy removal by hand. Manufactured in the USA. SEALING PROCEDURE Push the wire hasp completely into the seal body. Pull back to ensure seal is engaged. CUSTOM PRINTING Model WP101 can be custom printed with two lines of print 8 spaces per line and one line of consecutive numbers. Special printing and logos are available. TYPICAL USES Model WP101 is a durable padlock seal used on electric meters, tote boxes, cabinets, and utility meters. Model # WP101 Material Body:Galvanized Steel Hasps: Galvanized or Stainless Steel Box Dimensions 12" x 11" x 8" / 21 lbs per carton Packaging Standard: 1,000 seals per carton. Optional: 50 or 100 seals per bundle in consecutive order Optional Features Wire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters. Dimensions Hasp Diameter: 0.047"

Suppliers

Company
Product
Description
Supplier Links
Metal Padlock Seal - WP101 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Metal Padlock Seal
WP101
Metal Padlock Seal WP101
Model WP101 is an all metal padlock seal suited for long term exposure to sunlight and the elements. Available with galvanized or stainless steel hasps. Seals purchased online are printed SEALED and numbered. DESCRIPTION Model WP101 is an all metal padlock seal suited for long term exposure to sunlight and the elements. Available with galvanized (standard) or stainless steel hasps. Hasps can be solid (standard) or scored for easy removal by hand. Manufactured in the USA. SEALING PROCEDURE Push the wire hasp completely into the seal body. Pull back to ensure seal is engaged. CUSTOM PRINTING Model WP101 can be custom printed with two lines of print 8 spaces per line and one line of consecutive numbers. Special printing and logos are available. TYPICAL USES Model WP101 is a durable padlock seal used on electric meters, tote boxes, cabinets, and utility meters. Model # WP101 Material Body:Galvanized Steel Hasps: Galvanized or Stainless Steel Box Dimensions 12" x 11" x 8" / 21 lbs per carton Packaging Standard: 1,000 seals per carton. Optional: 50 or 100 seals per bundle in consecutive order Optional Features Wire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters. Dimensions Hasp Diameter: 0.047"

Model WP101 is an all metal padlock seal suited for long term exposure to sunlight and the elements. Available with galvanized or stainless steel hasps. Seals purchased online are printed SEALED and numbered.

DESCRIPTION

Model WP101 is an all metal padlock seal suited for long term exposure to sunlight and the elements. Available with galvanized (standard) or stainless steel hasps. Hasps can be solid (standard) or scored for easy removal by hand. Manufactured in the USA.

SEALING PROCEDURE

Push the wire hasp completely into the seal body. Pull back to ensure seal is engaged.

CUSTOM PRINTING

Model WP101 can be custom printed with two lines of print 8 spaces per line and one line of consecutive numbers. Special printing and logos are available.

TYPICAL USES

Model WP101 is a durable padlock seal used on electric meters, tote boxes, cabinets, and utility meters.

Model #WP101
MaterialBody:Galvanized Steel
Hasps: Galvanized or Stainless Steel
Box Dimensions12" x 11" x 8" / 21 lbs per carton
PackagingStandard: 1,000 seals per carton.
Optional: 50 or 100 seals per bundle in consecutive order
Optional FeaturesWire hasps can be scored for removal by hand (optional) or unscored (standard) for removal with cutters.
DimensionsHasp Diameter: 0.047"
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number WP101
Product Name Metal Padlock Seal
Sealing Devices Padlock
Unlock Full Specs
to access all available technical data

Similar Products

Tamper Evident Wire Cup Seals - CUP-L - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Wire Seals
Applications Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
Features Disposable; Markable
View Details
5
Specs
Sealing Devices Tote Seal
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Secure Flex - SF-DL01 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Sealing Devices Breakable Conductor
Applications Banking / Currency Bags; Point of Sale
View Details