American Casting & Manufacturing Corp. Tamper Evident Tape Tapezon-3x180

Description
TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. Rolls are 180 feet long and available in 2" or 3" width DESCRIPTION TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. For added traceability and security, the tape is sequentially numbered every 9". Rolls are available in 2" x 180' or 3" x 180. Fits standard tape dispensers. APPLICATION Apply the tape to the box or crates using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC CUSTOM OPTIONS Available with custom logos, text, and numbering. Minimum order for custom printing is 72 rolls. COLORS Standard color is Red. Contact us for custom colors. RECOMMENDED SURFACES This tape adheres to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal. Size 3 inch x 180 feet Model # TAPEZON Material Biaxially Oriented Polypropylene (BOPP)Adhesive: Hot Melt Packaging 2" Width: 36 rolls per case 3" Width: 24 rolls per case Dimensions Available in: 2" x 180 ft 3" x 180 ft
Description
TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. Rolls are 180 feet long and available in 2" or 3" width DESCRIPTION TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. For added traceability and security, the tape is sequentially numbered every 9". Rolls are available in 2" x 180' or 3" x 180. Fits standard tape dispensers. APPLICATION Apply the tape to the box or crates using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC CUSTOM OPTIONS Available with custom logos, text, and numbering. Minimum order for custom printing is 72 rolls. COLORS Standard color is Red. Contact us for custom colors. RECOMMENDED SURFACES This tape adheres to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal. Size 3 inch x 180 feet Model # TAPEZON Material Biaxially Oriented Polypropylene (BOPP)Adhesive: Hot Melt Packaging 2" Width: 36 rolls per case 3" Width: 24 rolls per case Dimensions Available in: 2" x 180 ft 3" x 180 ft

Suppliers

Company
Product
Description
Supplier Links
Tamper Evident Tape - Tapezon-3x180 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Tamper Evident Tape
Tapezon-3x180
Tamper Evident Tape Tapezon-3x180
TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. Rolls are 180 feet long and available in 2" or 3" width DESCRIPTION TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. For added traceability and security, the tape is sequentially numbered every 9". Rolls are available in 2" x 180' or 3" x 180. Fits standard tape dispensers. APPLICATION Apply the tape to the box or crates using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC CUSTOM OPTIONS Available with custom logos, text, and numbering. Minimum order for custom printing is 72 rolls. COLORS Standard color is Red. Contact us for custom colors. RECOMMENDED SURFACES This tape adheres to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal. Size 3 inch x 180 feet Model # TAPEZON Material Biaxially Oriented Polypropylene (BOPP)Adhesive: Hot Melt Packaging 2" Width: 36 rolls per case 3" Width: 24 rolls per case Dimensions Available in: 2" x 180 ft 3" x 180 ft

TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. Rolls are 180 feet long and available in 2" or 3" width

DESCRIPTION

TAPEZON is a tamper evident packaging tape which can be applied onto cartons, boxes and shrink wrap films. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the packaging. For added traceability and security, the tape is sequentially numbered every 9". Rolls are available in 2" x 180' or 3" x 180. Fits standard tape dispensers.

APPLICATION

Apply the tape to the box or crates using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC

CUSTOM OPTIONS

Available with custom logos, text, and numbering. Minimum order for custom printing is 72 rolls.

COLORS

Standard color is Red. Contact us for custom colors.

RECOMMENDED SURFACES

This tape adheres to most surfaces, including plastics, cardboard, shrink wrap, wood, envelopes, and metal.

Size3 inch x 180 feet
Model #TAPEZON
MaterialBiaxially Oriented Polypropylene (BOPP)Adhesive: Hot Melt
Packaging2" Width: 36 rolls per case
3" Width: 24 rolls per case
DimensionsAvailable in:
2" x 180 ft
3" x 180 ft
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number Tapezon-3x180
Product Name Tamper Evident Tape
Sealing Devices Adhesive Seals (Tape); Frangible
Unlock Full Specs
to access all available technical data

Similar Products

Plain Lead Seal -  - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Wire Seals
Applications Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
Features Disposable; Reusable
View Details
Barrier Lock Seals -  - Oneseal
Specs
Sealing Devices Barrier Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details
Semi-Finished Roll Stock - SID002 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details