American Casting & Manufacturing Corp. Shrink Wrap Security Tape Stretch Wrap

Description
Stretch Wrap is a tamper evident tape designed for application on shrink wrapped pallets. Rolls are 1-1/16" X 200' and sequentially numbered every 9". DESCRIPTION STRETCH WRAP is a tamper evident tape designed for application on shrink wrapped pallets. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the shrink wrapped surface. For added traceability and security, the tape is sequentially numbered every 9". Stretch Wrap is made of high strength bi-oriented polypropylene material and comes in rolls of 1-1/16" X 200'. APPLICATION Apply the tape to the box or shrink wrap using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC COLORS Standard color is Red. Contact us for custom colors. RECOMMENDED SURFACES To be used on stretch wrapped and shrink wrapped pallets. Model # Item Number: SWST 1X200 Material Biaxially Oriented Polypropylene (BOPP) Adhesive: Hot Melt Packaging 60 rolls per case Dimensions Width: 1.06" (27mm) Length: 200 ft (61m) per roll
Description
Stretch Wrap is a tamper evident tape designed for application on shrink wrapped pallets. Rolls are 1-1/16" X 200' and sequentially numbered every 9". DESCRIPTION STRETCH WRAP is a tamper evident tape designed for application on shrink wrapped pallets. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the shrink wrapped surface. For added traceability and security, the tape is sequentially numbered every 9". Stretch Wrap is made of high strength bi-oriented polypropylene material and comes in rolls of 1-1/16" X 200'. APPLICATION Apply the tape to the box or shrink wrap using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC COLORS Standard color is Red. Contact us for custom colors. RECOMMENDED SURFACES To be used on stretch wrapped and shrink wrapped pallets. Model # Item Number: SWST 1X200 Material Biaxially Oriented Polypropylene (BOPP) Adhesive: Hot Melt Packaging 60 rolls per case Dimensions Width: 1.06" (27mm) Length: 200 ft (61m) per roll

Suppliers

Company
Product
Description
Supplier Links
Shrink Wrap Security Tape - Stretch Wrap - American Casting & Manufacturing Corp.
Plainview, NY, USA
Shrink Wrap Security Tape
Stretch Wrap
Shrink Wrap Security Tape Stretch Wrap
Stretch Wrap is a tamper evident tape designed for application on shrink wrapped pallets. Rolls are 1-1/16" X 200' and sequentially numbered every 9". DESCRIPTION STRETCH WRAP is a tamper evident tape designed for application on shrink wrapped pallets. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the shrink wrapped surface. For added traceability and security, the tape is sequentially numbered every 9". Stretch Wrap is made of high strength bi-oriented polypropylene material and comes in rolls of 1-1/16" X 200'. APPLICATION Apply the tape to the box or shrink wrap using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC COLORS Standard color is Red. Contact us for custom colors. RECOMMENDED SURFACES To be used on stretch wrapped and shrink wrapped pallets. Model # Item Number: SWST 1X200 Material Biaxially Oriented Polypropylene (BOPP) Adhesive: Hot Melt Packaging 60 rolls per case Dimensions Width: 1.06" (27mm) Length: 200 ft (61m) per roll

Stretch Wrap is a tamper evident tape designed for application on shrink wrapped pallets. Rolls are 1-1/16" X 200' and sequentially numbered every 9".

DESCRIPTION

STRETCH WRAP is a tamper evident tape designed for application on shrink wrapped pallets. If tape has been lifted or removed, a clearly visible "OPENED" message appears on the shrink wrapped surface. For added traceability and security, the tape is sequentially numbered every 9". Stretch Wrap is made of high strength bi-oriented polypropylene material and comes in rolls of 1-1/16" X 200'.

APPLICATION

Apply the tape to the box or shrink wrap using pressure (via hand tape dispenser) or by rubbing your hand over the tape. Recommended application temperature +15ºC to 25ºC

COLORS

Standard color is Red. Contact us for custom colors.

RECOMMENDED SURFACES

To be used on stretch wrapped and shrink wrapped pallets.

Model #Item Number: SWST 1X200
MaterialBiaxially Oriented Polypropylene (BOPP)
Adhesive: Hot Melt
Packaging60 rolls per case
DimensionsWidth: 1.06" (27mm)
Length: 200 ft (61m) per roll
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number Stretch Wrap
Product Name Shrink Wrap Security Tape
Sealing Devices Adhesive Seals (Tape); Frangible
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Finished Roll Stock - SID004 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details
Security Stickers - Labelzon with Residue - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Adhesive Seals (Tape); Frangible
Applications Cargo / Container
Features BarCode; Disposable; Markable
View Details
Holographic Tamper Evident Label with Vinyl Backing -  - ZBA, Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Features Disposable; Markable
View Details
15
Specs
Sealing Devices Pull-Tight Seal
View Details