American Casting & Manufacturing Corp. Plastic Strap Seal PS360-NT

Description
PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security. CUSTOM PRINTING Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request. TYPICAL USES Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Model # PS360-NT Material Polypropylene Breaking Strength 110 lbs (49.9 kg) Box Dimensions 14" x 14" x 22" / 19 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Application Barcoded Barcode can be roller printed directly on the seal (standard) or printed on a weatherpoof label. Standard barcode type is Code 128. Custom Codes are available (including Code 3 of 9) Optional Features Available with bag gripping teeth. Dimensions Overall Length: 11 5/8" (29.5 cm) Diameter of Strap: 23/64" (9.1 mm)
Description
PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security. CUSTOM PRINTING Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request. TYPICAL USES Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Model # PS360-NT Material Polypropylene Breaking Strength 110 lbs (49.9 kg) Box Dimensions 14" x 14" x 22" / 19 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Application Barcoded Barcode can be roller printed directly on the seal (standard) or printed on a weatherpoof label. Standard barcode type is Code 128. Custom Codes are available (including Code 3 of 9) Optional Features Available with bag gripping teeth. Dimensions Overall Length: 11 5/8" (29.5 cm) Diameter of Strap: 23/64" (9.1 mm)

Suppliers

Company
Product
Description
Supplier Links
Plastic Strap Seal - PS360-NT - American Casting & Manufacturing Corp.
Plainview, NY, USA
Plastic Strap Seal
PS360-NT
Plastic Strap Seal PS360-NT
PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA. SEALING PROCEDURE Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security. CUSTOM PRINTING Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes. COLORS Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request. TYPICAL USES Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors. Model # PS360-NT Material Polypropylene Breaking Strength 110 lbs (49.9 kg) Box Dimensions 14" x 14" x 22" / 19 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Application Barcoded Barcode can be roller printed directly on the seal (standard) or printed on a weatherpoof label. Standard barcode type is Code 128. Custom Codes are available (including Code 3 of 9) Optional Features Available with bag gripping teeth. Dimensions Overall Length: 11 5/8" (29.5 cm) Diameter of Strap: 23/64" (9.1 mm)

PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal.

DESCRIPTION

The Model PS360 BagGuard seal is a high strength adjustable strap seal. This tamper evident seal features an advanced 13 point locking device and bag gripping teeth to prevent twist off tampering. The PS360-NT (no teeth) is available for applications where bag gripping teeth are not needed. Fits any opening over 23/64" (8.9mm). Manufactured in the USA.

SEALING PROCEDURE

Insert strap into locking chamber and draw up tight. Cut off excess tail for maximum security.

CUSTOM PRINTING

Available with 3 lines of 11 characters per line and one line of 7 digits. Can be printed with company logos, custom text, numbering in pairs, and barcodes.

COLORS

Standard colors are Red, Blue, Green, Black, Brown, Gray, Light Blue, Maroon, Neon Red, Neon Green, Neon Yellow, Orange, Pink, Violet, White and Yellow. Custom colors are available upon request.

TYPICAL USES

Applications for the Model PS360 BagGuard and Model PS360-NT include bank bags, courier bags, super sacks, waste bags, bulk tank cars, rail cars, tote boxes and trailer doors.

Model #PS360-NT
MaterialPolypropylene
Breaking Strength110 lbs (49.9 kg)
Box Dimensions14" x 14" x 22" / 19 lbs per carton
Packaging10 per mat, 100 per bag, 1000 seals per carton
Strength CategoryIndicative
Application
BarcodedBarcode can be roller printed directly on the seal (standard) or printed on a weatherpoof label. Standard barcode type is Code 128. Custom Codes are available (including Code 3 of 9)
Optional FeaturesAvailable with bag gripping teeth.
DimensionsOverall Length: 11 5/8" (29.5 cm)
Diameter of Strap: 23/64" (9.1 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number PS360-NT
Product Name Plastic Strap Seal
Sealing Devices Plastic Loop (Pull Tight) Seal
Unlock Full Specs
to access all available technical data

Similar Products

Tamper Evident Wire Cup Seals - CUP-M - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Wire Seals
Applications Airplane; Cargo / Container; RailCar; Truck; Utility Meter / Government
Features Disposable; Markable
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Secure Flex - SF-DL01 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Sealing Devices Breakable Conductor
Applications Banking / Currency Bags; Point of Sale
View Details