American Casting & Manufacturing Corp. High Security Bolt Seal ISO-1H

Description
Model ISO-1H bolts are C-TPAT compliant and ISO 17712 certified for High Security. These laser printed bolt seals are available in a variety of colors. DESCRIPTION AC&M Model ISO-1H is a heavy duty bolt seal. To increase security and traceability the bolt head and bolt body are laser engraved with matching numbers. ISO-1H bolts are C-TPAT Compliant and ISO 17712 certified for High Security. SEALING PROCEDURE No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove. PRINTING Seals purchased online are printed "SEALED" and consecutively numbered. Additionally, the white and yellow colors are barcoded. Custom logos, custom text, and barcoding are available on orders of 1,000 or more. COLORS ISO-1H are available in Red, Blue, Green, Yellow, and White. TYPICAL USES Bolt seals are used to secure trailer door latches and container door latches. Model # ISO1-H Material Body- Q235A Steel Coating - ABS Plastic Box Dimensions 21" x 12" x 5" / 40 lbs per case Packaging 10 per inner carton, 200 per case Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9). Dimensions Total Length: 4.0" Operational Length: 2.0" Bolt Diameter: 13/32" (10.3 mm)
Description
Model ISO-1H bolts are C-TPAT compliant and ISO 17712 certified for High Security. These laser printed bolt seals are available in a variety of colors. DESCRIPTION AC&M Model ISO-1H is a heavy duty bolt seal. To increase security and traceability the bolt head and bolt body are laser engraved with matching numbers. ISO-1H bolts are C-TPAT Compliant and ISO 17712 certified for High Security. SEALING PROCEDURE No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove. PRINTING Seals purchased online are printed "SEALED" and consecutively numbered. Additionally, the white and yellow colors are barcoded. Custom logos, custom text, and barcoding are available on orders of 1,000 or more. COLORS ISO-1H are available in Red, Blue, Green, Yellow, and White. TYPICAL USES Bolt seals are used to secure trailer door latches and container door latches. Model # ISO1-H Material Body- Q235A Steel Coating - ABS Plastic Box Dimensions 21" x 12" x 5" / 40 lbs per case Packaging 10 per inner carton, 200 per case Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9). Dimensions Total Length: 4.0" Operational Length: 2.0" Bolt Diameter: 13/32" (10.3 mm)

Suppliers

Company
Product
Description
Supplier Links
High Security Bolt Seal - ISO-1H - American Casting & Manufacturing Corp.
Plainview, NY, USA
High Security Bolt Seal
ISO-1H
High Security Bolt Seal ISO-1H
Model ISO-1H bolts are C-TPAT compliant and ISO 17712 certified for High Security. These laser printed bolt seals are available in a variety of colors. DESCRIPTION AC&M Model ISO-1H is a heavy duty bolt seal. To increase security and traceability the bolt head and bolt body are laser engraved with matching numbers. ISO-1H bolts are C-TPAT Compliant and ISO 17712 certified for High Security. SEALING PROCEDURE No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove. PRINTING Seals purchased online are printed "SEALED" and consecutively numbered. Additionally, the white and yellow colors are barcoded. Custom logos, custom text, and barcoding are available on orders of 1,000 or more. COLORS ISO-1H are available in Red, Blue, Green, Yellow, and White. TYPICAL USES Bolt seals are used to secure trailer door latches and container door latches. Model # ISO1-H Material Body- Q235A Steel Coating - ABS Plastic Box Dimensions 21" x 12" x 5" / 40 lbs per case Packaging 10 per inner carton, 200 per case Strength Category High Security Seal ISO 17712:2013 "H" Rated C-TPAT Compliant Barcoded Standard barcode type is Code 128. Custom Codes available (including Code 3 of 9). Dimensions Total Length: 4.0" Operational Length: 2.0" Bolt Diameter: 13/32" (10.3 mm)

Model ISO-1H bolts are C-TPAT compliant and ISO 17712 certified for High Security. These laser printed bolt seals are available in a variety of colors.

DESCRIPTION

AC&M Model ISO-1H is a heavy duty bolt seal. To increase security and traceability the bolt head and bolt body are laser engraved with matching numbers. ISO-1H bolts are C-TPAT Compliant and ISO 17712 certified for High Security.

SEALING PROCEDURE

No tool necessary, simply push the bolt into locking head. Record seal number and contents for later verification. Use a bolt cutter to remove.

PRINTING

Seals purchased online are printed "SEALED" and consecutively numbered. Additionally, the white and yellow colors are barcoded. Custom logos, custom text, and barcoding are available on orders of 1,000 or more.

COLORS

ISO-1H are available in Red, Blue, Green, Yellow, and White.

TYPICAL USES

Bolt seals are used to secure trailer door latches and container door latches.

Model #ISO1-H
MaterialBody- Q235A Steel
Coating - ABS Plastic
Box Dimensions21" x 12" x 5" / 40 lbs per case
Packaging10 per inner carton, 200 per case
Strength CategoryHigh Security Seal
ISO 17712:2013 "H" Rated
C-TPAT Compliant
BarcodedStandard barcode type is Code 128. Custom Codes available (including Code 3 of 9).
DimensionsTotal Length: 4.0"
Operational Length: 2.0"
Bolt Diameter: 13/32" (10.3 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number ISO-1H
Product Name High Security Bolt Seal
Sealing Devices Bolt Seal
Unlock Full Specs
to access all available technical data

Similar Products

Indicative Cable Securty Seal - MCLP 180 -  - Mega Fortris Americas Inc.
Specs
Sealing Devices Cable
Applications Airplane; Cargo / Container; RailCar; Truck; Calibrators, Valves
Features BarCode
View Details
Wire Security Seals -  - Oneseal
Specs
Sealing Devices Wire Seals
Applications Cargo / Container (optional feature); Truck (optional feature); Gates, Valves
Features BarCode
View Details
Secure Flex - SF-DL01 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Sealing Devices Breakable Conductor
Applications Banking / Currency Bags; Point of Sale
View Details
15
Specs
Sealing Devices Pull-Tight Seal
View Details