American Casting & Manufacturing Corp. Heavy Duty Plastic Cargo Seal HS115

Description
Model HS75 and HS115 heavy duty plastic cargo seals are the strongest fixed length plastic seals in the industry (135 lb breaking strength). Seals purchased online are printed SEALED and consecutively numbered. DESCRIPTION AC&M Models HS75 and HS115 are fixed length plastic cargo seals available in 7 1/2" and 11 1/2" lengths. These heavy duty seals fit openings larger than 13/32" (10.2mm) and feature an advanced locking device. Manufactured in the USA. SEALING PROCEDURE Simply insert strap into locking chamber. Record seal number and contents for later verification. CUSTOM PRINTING Can accommodate up to 18 spaces of text and 7 digits. Company logos are available. COLORS Standard colors are Red, Blue, Green, Neon Red, Yellow, White, Gray, Violet, Black, Orange and Pink. TYPICAL USES Commonly used to seal trailer doors, containers, rail cars, truck doors, equipment, and to tag trees. Model # HS75 and HS115 Material Polypropylene Breaking Strength 135 lbs (61.2 kg) Box Dimensions HS75: 14" x 14" x 15" / 14 lbs per carton HS115: 14" x 14" x 24" / 20 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Dimensions HS75 Length: 7 1/2" (19.7 cm) Width: 13/32" (10.3 mm) HS115 Length: 11 1/2" (29.2 cm) Width: 13/32" (10.3 mm)
Description
Model HS75 and HS115 heavy duty plastic cargo seals are the strongest fixed length plastic seals in the industry (135 lb breaking strength). Seals purchased online are printed SEALED and consecutively numbered. DESCRIPTION AC&M Models HS75 and HS115 are fixed length plastic cargo seals available in 7 1/2" and 11 1/2" lengths. These heavy duty seals fit openings larger than 13/32" (10.2mm) and feature an advanced locking device. Manufactured in the USA. SEALING PROCEDURE Simply insert strap into locking chamber. Record seal number and contents for later verification. CUSTOM PRINTING Can accommodate up to 18 spaces of text and 7 digits. Company logos are available. COLORS Standard colors are Red, Blue, Green, Neon Red, Yellow, White, Gray, Violet, Black, Orange and Pink. TYPICAL USES Commonly used to seal trailer doors, containers, rail cars, truck doors, equipment, and to tag trees. Model # HS75 and HS115 Material Polypropylene Breaking Strength 135 lbs (61.2 kg) Box Dimensions HS75: 14" x 14" x 15" / 14 lbs per carton HS115: 14" x 14" x 24" / 20 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Dimensions HS75 Length: 7 1/2" (19.7 cm) Width: 13/32" (10.3 mm) HS115 Length: 11 1/2" (29.2 cm) Width: 13/32" (10.3 mm)

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Plastic Cargo Seal - HS115 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Heavy Duty Plastic Cargo Seal
HS115
Heavy Duty Plastic Cargo Seal HS115
Model HS75 and HS115 heavy duty plastic cargo seals are the strongest fixed length plastic seals in the industry (135 lb breaking strength). Seals purchased online are printed SEALED and consecutively numbered. DESCRIPTION AC&M Models HS75 and HS115 are fixed length plastic cargo seals available in 7 1/2" and 11 1/2" lengths. These heavy duty seals fit openings larger than 13/32" (10.2mm) and feature an advanced locking device. Manufactured in the USA. SEALING PROCEDURE Simply insert strap into locking chamber. Record seal number and contents for later verification. CUSTOM PRINTING Can accommodate up to 18 spaces of text and 7 digits. Company logos are available. COLORS Standard colors are Red, Blue, Green, Neon Red, Yellow, White, Gray, Violet, Black, Orange and Pink. TYPICAL USES Commonly used to seal trailer doors, containers, rail cars, truck doors, equipment, and to tag trees. Model # HS75 and HS115 Material Polypropylene Breaking Strength 135 lbs (61.2 kg) Box Dimensions HS75: 14" x 14" x 15" / 14 lbs per carton HS115: 14" x 14" x 24" / 20 lbs per carton Packaging 10 per mat, 100 per bag, 1000 seals per carton Strength Category Indicative Dimensions HS75 Length: 7 1/2" (19.7 cm) Width: 13/32" (10.3 mm) HS115 Length: 11 1/2" (29.2 cm) Width: 13/32" (10.3 mm)

Model HS75 and HS115 heavy duty plastic cargo seals are the strongest fixed length plastic seals in the industry (135 lb breaking strength). Seals purchased online are printed SEALED and consecutively numbered.

DESCRIPTION

AC&M Models HS75 and HS115 are fixed length plastic cargo seals available in 7 1/2" and 11 1/2" lengths. These heavy duty seals fit openings larger than 13/32" (10.2mm) and feature an advanced locking device. Manufactured in the USA.

SEALING PROCEDURE

Simply insert strap into locking chamber. Record seal number and contents for later verification.

CUSTOM PRINTING

Can accommodate up to 18 spaces of text and 7 digits. Company logos are available.

COLORS

Standard colors are Red, Blue, Green, Neon Red, Yellow, White, Gray, Violet, Black, Orange and Pink.

TYPICAL USES

Commonly used to seal trailer doors, containers, rail cars, truck doors, equipment, and to tag trees.

Model #HS75 and HS115
MaterialPolypropylene
Breaking Strength135 lbs (61.2 kg)
Box DimensionsHS75: 14" x 14" x 15" / 14 lbs per carton
HS115: 14" x 14" x 24" / 20 lbs per carton
Packaging10 per mat, 100 per bag, 1000 seals per carton
Strength CategoryIndicative
DimensionsHS75
Length: 7 1/2" (19.7 cm)
Width: 13/32" (10.3 mm)
HS115
Length: 11 1/2" (29.2 cm)
Width: 13/32" (10.3 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number HS115
Product Name Heavy Duty Plastic Cargo Seal
Sealing Devices Plastic Loop (Pull Tight) Seal
Unlock Full Specs
to access all available technical data

Similar Products

16
American Casting & Manufacturing Corp.
Specs
Sealing Devices Plastic Loop (Pull Tight) Seal
Applications Bags
Features BarCode; Markable
View Details
Wire Security Seals -  - Oneseal
Specs
Sealing Devices Wire Seals
Applications Cargo / Container (optional feature); Truck (optional feature); Gates, Valves
Features BarCode
View Details
7 1/2
Specs
Sealing Devices Truck Seal
View Details
Semi-Finished Roll Stock - SID003 - Jordan Products Co.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Chemical / Pharmaceutical; Medical / Hospital; Gaming & Voting Machines
View Details