American Casting & Manufacturing Corp. Metal Strap Seal, Trans Lok FC3

Description
Model FC-3 Trans Lock metal truck and cargo seals are 5/16" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC3 TRANS LOCK AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA. SEALING PROCEDURE Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. COLORS The flat metal cargo seals supplied in plain metallic finish. TYPICAL USES Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Dimensions FC3: 7 1/2" x 3/8" Model # FC3-TRANS LOCK Material Tin Plated Steel Box Dimensions 17" x 15" x 12" / 12 lbs per thousand Packaging 100 seals per bundle, 1000 per carton 5,000 per case Dimensions 7 1/2" x 3/8" (19.1 cm x 9.5 mm)
Description
Model FC-3 Trans Lock metal truck and cargo seals are 5/16" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC3 TRANS LOCK AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA. SEALING PROCEDURE Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. COLORS The flat metal cargo seals supplied in plain metallic finish. TYPICAL USES Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Dimensions FC3: 7 1/2" x 3/8" Model # FC3-TRANS LOCK Material Tin Plated Steel Box Dimensions 17" x 15" x 12" / 12 lbs per thousand Packaging 100 seals per bundle, 1000 per carton 5,000 per case Dimensions 7 1/2" x 3/8" (19.1 cm x 9.5 mm)

Suppliers

Company
Product
Description
Supplier Links
Metal Strap Seal, Trans Lok - FC3 - American Casting & Manufacturing Corp.
Plainview, NY, USA
Metal Strap Seal, Trans Lok
FC3
Metal Strap Seal, Trans Lok FC3
Model FC-3 Trans Lock metal truck and cargo seals are 5/16" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered. MODEL FC3 TRANS LOCK AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA. SEALING PROCEDURE Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification. CUSTOM PRINTING Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits. COLORS The flat metal cargo seals supplied in plain metallic finish. TYPICAL USES Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers. Dimensions FC3: 7 1/2" x 3/8" Model # FC3-TRANS LOCK Material Tin Plated Steel Box Dimensions 17" x 15" x 12" / 12 lbs per thousand Packaging 100 seals per bundle, 1000 per carton 5,000 per case Dimensions 7 1/2" x 3/8" (19.1 cm x 9.5 mm)

Model FC-3 Trans Lock metal truck and cargo seals are 5/16" X 8 1/2". Seals purchased online are printed "SEALED" and consecutively numbered.

MODEL FC3 TRANS LOCK

AC&M Flat Metal Car Seals are an industry standard for trucks and cargo containers. These all steel cargo seals are available in 4 different styles: FC1, FC2, FC3, and FC4. Each can be custom printed with your company name and consecutive numbering for maximum accountability. Manufactured in the USA.

SEALING PROCEDURE

Insert the metal strap fully until the locking tooth clicks into place. Record seal number and contents for later verification.

CUSTOM PRINTING

Can be custom printed up to 17 spaces and numbered consecutively up to 7 digits.

COLORS

The flat metal cargo seals supplied in plain metallic finish.

TYPICAL USES

Fits most cargo latches and is used extensively on railcars, truck doors, tanks, trailers and containers.

DimensionsFC3: 7 1/2" x 3/8"
Model #FC3-TRANS LOCK
MaterialTin Plated Steel
Box Dimensions17" x 15" x 12" / 12 lbs per thousand
Packaging100 seals per bundle, 1000 per carton
5,000 per case
Dimensions7 1/2" x 3/8" (19.1 cm x 9.5 mm)
Buy Now

Technical Specifications

  American Casting & Manufacturing Corp.
Product Category Security Seals
Product Number FC3
Product Name Metal Strap Seal, Trans Lok
Sealing Devices Metal Seal
Unlock Full Specs
to access all available technical data

Similar Products

Secure Flex - SF-DL01 - Johnson Electric North America, Inc.
Johnson Electric North America, Inc.
Specs
Sealing Devices Breakable Conductor
Applications Banking / Currency Bags; Point of Sale
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details
Metal Padlock Seal - WP101 - American Casting & Manufacturing Corp.
American Casting & Manufacturing Corp.
Specs
Sealing Devices Padlock
Applications Airplane; Bags; Cargo / Container; Drum / Barrel; Luggage; Truck; Utility Meter / Government
Features Disposable; Markable
View Details
15
Specs
Sealing Devices Pull-Tight Seal
View Details