Model CL99-14's 1/16" diameter cable is available in 6", 14", 24", 40", and 72" lengths. This versatile cable seal is printed "SEALED" and consecutively numbered.
AC&M Model CL99-14 is a zinc bodied adjustable cable seal. The CL99-14's 1.5mm (1/16") diameter cable is available in a variety of lengths. Custom print available on orders of 100 or more.
No tools necessary, simply insert loose end of cable through locking body and pull up tight. For added security cut off excess cable. Record seal number and contents. Use a cable cutter to remove.
Available with 2 lines of 10 characters per line, plus a line of 6 digit consecutive numbers.
Standard colors are Silver (no finish), Red, Blue, and Green.
Applications include trucks, railcars, drums, trailers, valves and bulk tankers.
| Model # | CL99-6 |
|---|---|
| Material | Body: Zinc Cable: Non-Preformed Galvanized Aircraft Cable. Cable frays when cut. |
| Box Dimensions | 16" x 10" x 7" / 37 lbs per carton |
| Packaging | 100 seals per bag, 1,000 per carton |
| Dimensions | Cable Length: 6" (15.2 cm) Cable Diameter: 1/16" (1.58 mm) |
| American Casting & Manufacturing Corp. | |
|---|---|
| Product Category | Security Seals |
| Product Number | CL9914-14 |
| Product Name | 1/16" Adjustable Cable Seal |
| Sealing Devices | Cable |